- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT16-5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 16 AWG | 25kV | Hook-Up | 16 AWG | Black | 19/29 | 0.172 (4.37mm) | 4.3688 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT18-3.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 18 AWG | 17.5kV | Hook-Up | 18 AWG | Black | 19/30 | 0.135 (3.43mm) | 3.429 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT20-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 20 AWG | 10kV | Hook-Up | 20 AWG | Red | 19/32 | 0.095 (2.41mm) | 2.413 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT20-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 20 AWG | 12.5kV | Hook-Up | 20 AWG | Red | 19/32 | 0.105 (2.67mm) | 2.667 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 10 AWG | 10kV | Hook-Up | 10 AWG | White | 37/26 | 0.158 (4.01mm) | 4.0132 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 10 AWG | 10kV | Hook-Up | 10 AWG | Black | 37/26 | 0.158 (4.01mm) | 4.0132 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 10 AWG | 10kV | Hook-Up | 10 AWG | Black | 37/26 | 0.158 (4.01mm) | 4.0132 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-10WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 26 AWG | 50kV | Hook-Up | 26 AWG | White | 7/34 | 0.231 (5.87mm) | 5.8674 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-4WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 22 AWG | 20kV | Hook-Up | 22 AWG | White | 19/34 | 0.127 (3.23mm) | 3.2258 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-3RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 24 AWG | 15kV | Hook-Up | 24 AWG | Red | 19/36 | 0.101 (2.57mm) | 2.5654 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-3BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 22 AWG | 15kV | Hook-Up | 22 AWG | Black | 19/34 | 0.107 (2.72mm) | 2.7178 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-2WH-250 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Tape & Reel (TR) | 2008 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 10kV | Hook-Up | 24 AWG | White | 19/36 | 0.081 (2.06mm) | 2.0574 mm | 250.0' 76.2m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 14 AWG | 10kV | Hook-Up | 14 AWG | Red | 19/27 | 0.124 (3.15mm) | 3.1496 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-3.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 14 AWG | 17.5kV | Hook-Up | 14 AWG | Black | 19/27 | 0.154 (3.91mm) | 3.9116 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() 2671/27BK-1000 Daburn Electronics | 874 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 27 AWG | 600V | Hook-Up | 27 AWG | Black | 48/44 | 0.037 (0.94mm) | 939.8 μm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() CRT22-6.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 22 AWG | 32.5kV | Hook-Up | 22 AWG | White | 19/34 | 0.177 (4.50mm) | 4.4958 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-3.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 17.5kV | Hook-Up | 24 AWG | White | 19/36 | 0.112 (2.84mm) | 2.8448 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 22 AWG | 12.5kV | Hook-Up | 22 AWG | Red | 19/34 | 0.097 (2.46mm) | 2.4638 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-3.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 14 AWG | 17.5kV | Hook-Up | 14 AWG | White | 19/27 | 0.154 (3.91mm) | 3.9116 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-4WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 14 AWG | 20kV | Hook-Up | 14 AWG | White | 19/27 | 0.164 (4.17mm) | 4.1656 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - |