- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200/22SWH-100 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 22 AWG | 600V | Hook-Up | 22 AWG | White | Solid | 0.054 (1.37mm) | 1.3716 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2420/42 RD-100 Daburn Electronics | 2540 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 42 AWG | 150V | - | - | Red | 7/50 | 0.010 (0.25mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 BK-1000 Daburn Electronics | 701 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Black | 65/50 | 0.016 (0.41mm) | - | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2715B/M Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | Rubber | -20°C~60°C | Spool | 2003 | - | Active | Not Applicable | 60°C | -20°C | Black | 20 AWG | 3000V | Test Lead | 20 AWG | Black | 41/36 | 0.137 (3.48mm) | 3.4798 mm | - | 1000.0' 304.8m | 0.047 1.19mm | 1.1938mm | ROHS3 Compliant | - | ||
![]() 2475/18 BK-500 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Black | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 GY-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Gray | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 WH-500 Daburn Electronics | 542 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | White | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A BK-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Black | 19/32 | 0.080 (2.03mm) | - | High Voltage | 1000.0' 304.8m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 VI-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Violet | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 BR-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Brown | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 BU-500 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Blue | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 YL-500 Daburn Electronics | In Stock | - | Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Yellow | 19/30 | 0.130 (3.30mm) | - | High Voltage | 500.0' 152.4m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A GY-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Gray | 19/32 | 0.080 (2.03mm) | - | High Voltage | 1000.0' 304.8m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A OR-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Orange | 19/32 | 0.080 (2.03mm) | - | High Voltage | 1000.0' 304.8m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A BU-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Blue | 19/32 | 0.080 (2.03mm) | - | High Voltage | 1000.0' 304.8m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20B BU-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Blue | 19/32 | 0.100 (2.54mm) | - | High Voltage | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2475/20B BK-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Black | 19/32 | 0.100 (2.54mm) | - | High Voltage | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 VI-1000 Daburn Electronics | 5 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Violet | 19/30 | 0.130 (3.30mm) | - | High Voltage | 1000.0' 304.8m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 GY-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Gray | 19/30 | 0.130 (3.30mm) | - | High Voltage | 1000.0' 304.8m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2475/18 BK-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 30kV | - | - | Black | 19/30 | 0.130 (3.30mm) | - | High Voltage | 1000.0' 304.8m | 0.041 1.04mm | - | ROHS3 Compliant | - |