- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2420/29 GN-100 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 29 AWG | 150V | - | - | Green | 52/46 | 0.020 (0.51mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 GY-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Gray | 65/50 | 0.016 (0.41mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/31 RD-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 31 AWG | 150V | - | - | Red | 75/50 | 0.017 (0.43mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/42 OR-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 42 AWG | 150V | - | - | Orange | 7/50 | 0.010 (0.25mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/29 BR-100 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 29 AWG | 150V | - | - | Brown | 52/46 | 0.020 (0.51mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/28 RD-100 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Red | 65/46 | 0.022 (0.55mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/28 GY-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Gray | 65/46 | 0.022 (0.55mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/28 BU-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Blue | 65/46 | 0.022 (0.55mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/42 BU-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 42 AWG | 150V | - | - | Blue | 7/50 | 0.010 (0.25mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2615/16 RD-100 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | - | - | - | 16 AWG | 300V | - | - | Red | 26/30 | 0.091 (2.31mm) | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3132 | ||
![]() 2615/26-RD-500 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 26 AWG | 300V | Hook-Up | 26 AWG | Red | 7/34 | 0.050 (1.27mm) | 1.27 mm | 500.0' 152.4m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2420/32 GN-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Green | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2615/26-WH-500 Daburn Electronics | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 26 AWG | 300V | Hook-Up | 26 AWG | White | 7/34 | 0.050 (1.27mm) | 1.27 mm | 500.0' 152.4m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2420/32 GY-1000 Daburn Electronics | 5 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Gray | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 VI-1000 Daburn Electronics | 5 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Violet | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 YL-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Yellow | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 BU-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Blue | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 BR-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Brown | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/32 OR-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 150V | - | - | Orange | 65/50 | 0.016 (0.41mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/28 OR-100 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Orange | 65/46 | 0.022 (0.55mm) | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - |