- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT14-3.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 14 AWG | 17.5kV | Hook-Up | 14 AWG | Red | 19/27 | 0.154 (3.91mm) | 3.9116 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT14-3.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 14 AWG | 17.5kV | Hook-Up | 14 AWG | White | 19/27 | 0.154 (3.91mm) | 3.9116 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT18-10RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 18 AWG | 50kV | Hook-Up | 18 AWG | Red | 19/30 | 0.265 (6.73mm) | 6.731 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT12-2WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 12 AWG | 10kV | Hook-Up | 12 AWG | White | 19/25 | 0.142 (3.61mm) | 3.6068 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT16-6.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 16 AWG | 32.5kV | Hook-Up | 16 AWG | White | 19/29 | 0.201 (5.11mm) | 5.1054 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT18-10WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 18 AWG | 50kV | Hook-Up | 18 AWG | White | 19/30 | 0.265 (6.73mm) | 6.731 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT16-5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 16 AWG | 25kV | Hook-Up | 16 AWG | White | 19/29 | 0.172 (4.37mm) | 4.3688 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT16-6.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 16 AWG | 32.5kV | Hook-Up | 16 AWG | Black | 19/29 | 0.201 (5.11mm) | 5.1054 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT12-2.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 12 AWG | 12.5kV | Hook-Up | 12 AWG | Black | 19/25 | 0.152 (3.86mm) | 3.8608 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-3BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 15kV | Hook-Up | 14 AWG | Black | 19/27 | 0.144 (3.66mm) | 3.6576 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-8WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 14 AWG | 40kV | Hook-Up | 14 AWG | White | 19/27 | 0.244 (6.20mm) | 6.1976 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-3BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 15kV | Hook-Up | 14 AWG | Black | 19/27 | 0.144 (3.66mm) | 3.6576 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT20-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 20 AWG | 32.5kV | Hook-Up | 20 AWG | Black | 19/32 | 0.185 (4.70mm) | 4.699 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT20-3RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 20 AWG | 15kV | Hook-Up | 20 AWG | Red | 19/32 | 0.115 (2.92mm) | 2.921 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT12-2.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 12 AWG | 12.5kV | Hook-Up | 12 AWG | White | 19/25 | 0.152 (3.86mm) | 3.8608 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-2.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 12.5kV | Hook-Up | 14 AWG | Black | 19/27 | 0.134 (3.40mm) | 3.4036 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT18-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 18 AWG | 10kV | Hook-Up | 18 AWG | Red | 19/30 | 0.105 (2.67mm) | 2.667 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT18-6.5RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 18 AWG | 32.5kV | Hook-Up | 18 AWG | Red | 19/30 | 0.194 (4.93mm) | 4.9276 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-2.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 14 AWG | 12.5kV | Hook-Up | 14 AWG | White | 19/27 | 0.134 (3.40mm) | 3.4036 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT16-8WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 16 AWG | 40kV | Hook-Up | 16 AWG | White | 19/29 | 0.231 (5.87mm) | 5.8674 mm | 50.00' 15.24m | ROHS3 Compliant |