- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2451/34BK-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | - | 34 AWG | 300V | Hook-Up | 34 AWG | Black | 7/42 | 0.013 (0.33mm) | 330.2 μm | - | 1000.0' 304.8m | 0.0027 0.069mm | 68.58μm | ROHS3 Compliant | - | ||
![]() 2451/32BK-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | - | 32 AWG | 300V | Hook-Up | 32 AWG | Black | 7/40 | 0.015 (0.38mm) | 381 μm | - | 1000.0' 304.8m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - | ||
![]() 2475/18 BR-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 30kV | - | - | Brown | 19/30 | 0.130 (3.30mm) | - | High Voltage | 100.0' 30.5m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() 2451/34RD-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Red | - | 34 AWG | 300V | Hook-Up | 34 AWG | Red | 7/42 | 0.013 (0.33mm) | 330.2 μm | - | 1000.0' 304.8m | 0.0027 0.069mm | 68.58μm | ROHS3 Compliant | - | ||
![]() 2475/18 BK-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 30kV | - | - | Black | 19/30 | 0.130 (3.30mm) | - | High Voltage | 100.0' 30.5m | 0.041 1.04mm | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 1 | 12 AWG | 17.5kV | - | 12 AWG | Red | 19/25 | 0.172 (4.37mm) | 4.3688 mm | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() 2475/28 BU-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 18kV | - | - | Blue | 19/40 | 0.044 (1.12mm) | - | High Voltage | 500.0' 152.4m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2475/28 BK-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 18kV | - | - | Black | 19/40 | 0.044 (1.12mm) | - | High Voltage | 500.0' 152.4m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2475/28 VI-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 18kV | - | - | Violet | 19/40 | 0.044 (1.12mm) | - | High Voltage | 500.0' 152.4m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2475/26 BR-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 20kV | - | - | Brown | 19/38 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/26 GN-500 Daburn Electronics | 518 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 20kV | - | - | Green | 19/38 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/26 RD-500 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 20kV | - | - | Red | 19/38 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/26 GY-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 20kV | - | - | Gray | 19/38 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2451/32GN-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | - | 32 AWG | 300V | Hook-Up | 32 AWG | Green | 7/40 | 0.015 (0.38mm) | 381 μm | - | 1000.0' 304.8m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - | ||
![]() 2475/26 YL-500 Daburn Electronics | 5 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 20kV | - | - | Yellow | 19/38 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2617/14-WH-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | - | 14 AWG | 600V | Hook-Up | 14 AWG | White | 41/30 | 0.165 (4.19mm) | 4.191 mm | - | 1000.0' 304.8m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2475/24 BU-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 18kV | - | - | Blue | 19/36 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() 2475/24 OR-500 Daburn Electronics | 5 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 18kV | - | - | Orange | 19/36 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() 2475/24 YL-500 Daburn Electronics | 954 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 18kV | - | - | Yellow | 19/36 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() CRT26-3WH-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | White | - | 26 AWG | 15kV | Hook-Up | 26 AWG | White | 7/34 | 0.091 (2.31mm) | 2.3114 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - |