- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2671/16WH-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 16 AWG | 300V | Hook-Up | 16 AWG | White | 665/44 | 0.096 (2.44mm) | 2.4384 mm | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2475/20B BU-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Blue | 19/32 | 0.100 (2.54mm) | - | High Voltage | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 YL-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Yellow | 19/34 | 0.060 (1.52mm) | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 GY-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Gray | 19/34 | 0.060 (1.52mm) | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 BK-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Black | 19/34 | 0.060 (1.52mm) | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 BU-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Blue | 19/34 | 0.060 (1.52mm) | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 GN-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Green | 19/34 | 0.060 (1.52mm) | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2215/16BK-1000 Daburn Electronics | 1017 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Black | 16 AWG | 1000V | Hook-Up | 16 AWG | Black | 19/29 | 0.093 (2.36mm) | 2.3622 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2200/22BL-1000 Daburn | In Stock | - | Datasheet | 2 Weeks | - | Copper | - | - | PVC | - | - | 2014 | - | - | - | 105°C | -55°C | Blue | - | 600V | Hook-Up | 22 AWG | - | - | - | 1.2954 mm | - | 304.8m | - | 254μm | RoHS Compliant | - | ||
![]() 2200/24BL-100 Daburn | In Stock | - | Datasheet | 2 Weeks | - | Copper | - | - | PVC | - | - | 2014 | - | - | - | 105°C | -55°C | Blue | - | 600V | Hook-Up | 24 AWG | - | - | - | 1.143 mm | - | 30.48m | - | 254μm | RoHS Compliant | - | ||
![]() 2201/22BL-1000 Daburn | In Stock | - | Datasheet | 2 Weeks | - | Copper | - | - | PVC | - | - | 2014 | - | - | - | 105°C | -55°C | Blue | - | 600V | Hook-Up | 22 AWG | - | - | - | 1.2954 mm | - | 304.8m | - | 254μm | RoHS Compliant | - | ||
![]() CRT24-4RD-100 Daburn | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver | - | - | PTFE | - | - | 2002 | - | - | - | 200°C | -90°C | Red | - | 20kV | Hook-Up | 24 AWG | - | - | - | 3.0734 mm | - | 30.48m | - | - | Non-RoHS Compliant | - | ||
![]() 2475/22 BR-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Brown | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 OR-100 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Orange | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 RD-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Red | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2616/12-BK-500 Daburn Electronics | 13 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 12 AWG | 600V | Hook-Up | 12 AWG | Black | 65/30 | 0.156 (3.96mm) | 3.9624 mm | - | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2617/16-BK-500 Daburn Electronics | 13 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 16 AWG | 600V | Hook-Up | 16 AWG | Black | 55/33 | 0.155 (3.94mm) | 3.937 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2617/16-WH-500 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 16 AWG | 600V | Hook-Up | 16 AWG | White | 55/33 | 0.155 (3.94mm) | 3.937 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2475/20A VI-100 Daburn Electronics | In Stock | - | Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Violet | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A OR-100 Daburn Electronics | 5 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Orange | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - |