- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200/26BK-1000 Daburn Electronics | 2741 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 26 AWG | 600V | Hook-Up | 26 AWG | Black | 7/34 | 0.040 (1.02mm) | 1.016 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2616/20-BK-500 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 20 AWG | 600V | Hook-Up | 20 AWG | Black | 19/33 | 0.099 (2.51mm) | 2.5146 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2200/22VI-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 22 AWG | 600V | Hook-Up | 22 AWG | Violet | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22WH-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 22 AWG | 600V | Hook-Up | 22 AWG | White | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22YL-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 22 AWG | 600V | Hook-Up | 22 AWG | Yellow | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SVI-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 22 AWG | 600V | Hook-Up | 22 AWG | Violet | Solid | 0.054 (1.37mm) | 1.3716 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SWH-1000 Daburn Electronics | 2843 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 22 AWG | 600V | Hook-Up | 22 AWG | White | Solid | 0.054 (1.37mm) | 1.3716 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2616/14-WH-100 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | White | 14 AWG | 600V | Hook-Up | 14 AWG | White | 41/30 | 0.136 (3.45mm) | 3.4544 mm | 100.0' 30.5m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2616/14-RD-100 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 14 AWG | 600V | Hook-Up | 14 AWG | Red | 41/30 | 0.136 (3.45mm) | 3.4544 mm | 100.0' 30.5m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2615/28-RD-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 28 AWG | 300V | Hook-Up | 28 AWG | Red | 7/36 | 0.046 (1.17mm) | 1.1684 mm | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2615/26-WH-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 26 AWG | 300V | Hook-Up | 26 AWG | White | 7/34 | 0.050 (1.27mm) | 1.27 mm | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2615/18 RD-500 Daburn Electronics | 34 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | - | Red | 41/34 | 0.078 (1.98mm) | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3132 | ||
![]() 2615/24-WH-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 24 AWG | 300V | Hook-Up | 24 AWG | White | 7/32 | 0.056 (1.42mm) | 1.4224 mm | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2617/14-BK-100 Daburn Electronics | 35 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 14 AWG | 600V | Hook-Up | 14 AWG | Black | 41/30 | 0.165 (4.19mm) | 4.191 mm | 100.0' 30.5m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2615/28-BK-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 28 AWG | 300V | Hook-Up | 28 AWG | Black | 7/36 | 0.046 (1.17mm) | 1.1684 mm | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2201/22WH-1000 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 22 AWG | 600V | Hook-Up | 22 AWG | White | 19/34 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22VI-1000 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 22 AWG | 600V | Hook-Up | 22 AWG | Violet | 19/34 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22GY-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 22 AWG | 600V | Hook-Up | 22 AWG | Gray | 19/34 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22YL-1000 Daburn Electronics | 2017 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 22 AWG | 600V | Hook-Up | 22 AWG | Yellow | 19/34 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/24GR-1000 Daburn Electronics | 34 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Green | 24 AWG | 600V | Hook-Up | 24 AWG | Green | 19/36 | 0.046 (1.17mm) | 1.1684 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 |