- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2615/16-GN-1000 Daburn Electronics | 39 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Green | 16 AWG | 300V | Hook-Up | 16 AWG | Green | 26/30 | 0.091 (2.31mm) | 2.3114 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2451/30BK-100 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | 30 AWG | 300V | Hook-Up | 30 AWG | Black | 7/38 | 0.019 (0.50mm) | 482.6 μm | - | 100.0' 30.5m | 0.0034 0.086mm | 86.36μm | ROHS3 Compliant | - | ||
![]() 2617/22-BK-500 Daburn Electronics | 47 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 17/34 | 0.124 (3.15mm) | 3.1496 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2475/22 BR-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Brown | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 OR-100 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Orange | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 RD-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Red | 19/34 | 0.060 (1.52mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2616/12-BK-500 Daburn Electronics | 47 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 12 AWG | 600V | Hook-Up | 12 AWG | Black | 65/30 | 0.156 (3.96mm) | 3.9624 mm | - | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2617/16-BK-500 Daburn Electronics | 47 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 16 AWG | 600V | Hook-Up | 16 AWG | Black | 55/33 | 0.155 (3.94mm) | 3.937 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2617/16-WH-500 Daburn Electronics | 39 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 16 AWG | 600V | Hook-Up | 16 AWG | White | 55/33 | 0.155 (3.94mm) | 3.937 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2475/20A VI-100 Daburn Electronics | In Stock | - | Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Violet | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A OR-100 Daburn Electronics | 30 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Orange | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A GN-100 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Green | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A GY-100 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Gray | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A BU-100 Daburn Electronics | In Stock | - | Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Blue | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A WH-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | White | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2616/14-BK-1000 Daburn Electronics | 39 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 14 AWG | 600V | Hook-Up | 14 AWG | Black | 41/30 | 0.136 (3.45mm) | 3.4544 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2616/14-RD-1000 Daburn Electronics | 47 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 14 AWG | 600V | Hook-Up | 14 AWG | Red | 41/30 | 0.136 (3.45mm) | 3.4544 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2475/20A BK-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Black | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/24 RD-500 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 18kV | - | - | Red | 19/36 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() 2451/38WH-500 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 38 AWG | 300V | Hook-Up | 38 AWG | White | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 500.0' 152.4m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - |