- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2475/28 BU-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Blue | 19/40 | 0.044 (1.12mm) | - | High Voltage | 100.0' 30.5m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2201/18WH-1000 Daburn Electronics | 939 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 18 AWG | 600V | Hook-Up | 18 AWG | White | 19/30 | 0.070 (1.78mm) | 1.778 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2475/28 YL-100 Daburn Electronics | 30 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Yellow | 19/40 | 0.044 (1.12mm) | - | High Voltage | 100.0' 30.5m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2215/18BR-1000 Daburn Electronics | 39 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Brown | 18 AWG | 1000V | Hook-Up | 18 AWG | Brown | 7/26 | 0.082 (2.08mm) | 2.0828 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18BK-1000 Daburn Electronics | 39 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Black | 18 AWG | 1000V | Hook-Up | 18 AWG | Black | 7/26 | 0.082 (2.08mm) | 2.0828 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18YL-1000 Daburn Electronics | 39 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 18 AWG | 1000V | Hook-Up | 18 AWG | Yellow | 7/26 | 0.082 (2.08mm) | 2.0828 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18VI-1000 Daburn Electronics | 47 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 18 AWG | 1000V | Hook-Up | 18 AWG | Violet | 7/26 | 0.082 (2.08mm) | 2.0828 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2201/18OR-1000 Daburn Electronics | 47 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 18 AWG | 600V | Hook-Up | 18 AWG | Orange | 19/30 | 0.070 (1.78mm) | 1.778 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/18GY-1000 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 18 AWG | 1000V | Hook-Up | 18 AWG | Gray | 7/26 | 0.082 (2.08mm) | 2.0828 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2475/26 BR-100 Daburn Electronics | 39 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 20kV | - | - | Brown | 19/38 | 0.050 (1.27mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2616/20-RD-1000 Daburn Electronics | 39 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 20 AWG | 600V | Hook-Up | 20 AWG | Red | 19/33 | 0.099 (2.51mm) | 2.5146 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2475/26 GN-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 20kV | - | - | Green | 19/38 | 0.050 (1.27mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2616/20-BK-1000 Daburn Electronics | 30 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 20 AWG | 600V | Hook-Up | 20 AWG | Black | 19/33 | 0.099 (2.51mm) | 2.5146 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2475/26 RD-100 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 20kV | - | - | Red | 19/38 | 0.050 (1.27mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2616/20-WH-1000 Daburn Electronics | 47 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | White | 20 AWG | 600V | Hook-Up | 20 AWG | White | 19/33 | 0.099 (2.51mm) | 2.5146 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2201/20YL-1000 Daburn Electronics | 39 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 20 AWG | 600V | Hook-Up | 20 AWG | Yellow | 19/32 | 0.059 (1.50mm) | 1.4986 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/20RD-1000 Daburn Electronics | 39 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | 20 AWG | 600V | Hook-Up | 20 AWG | Red | 19/32 | 0.059 (1.50mm) | 1.4986 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/28BU-1000 Daburn Electronics | 47 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Blue | 28 AWG | 1000V | Hook-Up | 28 AWG | Blue | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/20YL-1000 Daburn Electronics | 47 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 20 AWG | 1000V | Hook-Up | 20 AWG | Yellow | 7/28 | 0.070 (1.78mm) | 1.778 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/28RD-1000 Daburn Electronics | 47 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Red | 28 AWG | 1000V | Hook-Up | 28 AWG | Red | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 |