- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200/26YL-100 Daburn Electronics | 20 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 26 AWG | 600V | Hook-Up | 26 AWG | Yellow | 7/34 | 0.040 (1.02mm) | 1.016 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/26VI-100 Daburn Electronics | 34 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 26 AWG | 600V | Hook-Up | 26 AWG | Violet | 7/34 | 0.040 (1.02mm) | 1.016 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22RD-100 Daburn Electronics | 38 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 19/34 | 0.051 (1.30mm) | 1.2954 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/26OR-100 Daburn Electronics | 130 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 26 AWG | 600V | Hook-Up | 26 AWG | Orange | 7/34 | 0.040 (1.02mm) | 1.016 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2615/30-WH-100 Daburn Electronics | 33 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 30 AWG | 300V | Hook-Up | 30 AWG | White | 7/38 | 0.043 (1.09mm) | 1.0922 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2420/42 BK-100 Daburn Electronics | 2340 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 42 AWG | 150V | - | - | Black | 7/50 | 0.010 (0.25mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2200/28WH-1000 Daburn Electronics | 2549 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 28 AWG | 600V | Hook-Up | 28 AWG | White | 7/36 | 0.035 (0.89mm) | 889 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2420/36 WH-100 Daburn Electronics | 2289 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 36 AWG | 150V | - | - | White | 26/50 | 0.013 (0.33mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2671/28BK-100 Daburn Electronics | 2152 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2014 | - | Active | 1 (Unlimited) | 80°C | -40°C | Black | 28 AWG | 150V | Hook-Up | 28 AWG | Black | 41/44 | 0.035 (0.89mm) | 889 μm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2615/16-RD-1000 Daburn Electronics | 2495 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 16 AWG | 300V | Hook-Up | 16 AWG | Red | 26/30 | 0.091 (2.31mm) | 2.3114 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2671/30WH-1000 Daburn Electronics | 2485 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 30 AWG | 600V | Hook-Up | 30 AWG | White | 28/44 | 0.031 (0.79mm) | 787.4 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2451/38WH-100 Daburn Electronics | 2408 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 38 AWG | 300V | Hook-Up | 38 AWG | White | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 100.0' 30.5m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - | ||
![]() 2671/24WH-100 Daburn Electronics | 2250 |
| Datasheet | 2 Weeks | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2014 | - | Active | 1 (Unlimited) | 80°C | -40°C | White | 24 AWG | 600V | Hook-Up | 24 AWG | White | 105/44 | 0.045 (1.14mm) | 1.143 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2671/24BK-1000 Daburn Electronics | 564 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 24 AWG | 600V | Hook-Up | 24 AWG | Black | 105/44 | 0.045 (1.14mm) | 1.143 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2451/38BK-500 Daburn Electronics | 821 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | 38 AWG | 300V | Hook-Up | 38 AWG | Black | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 500.0' 152.4m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - | ||
![]() 2475/26 GY-100 Daburn Electronics | 2324 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 20kV | - | - | Gray | 19/38 | 0.050 (1.27mm) | - | High Voltage | 100.0' 30.5m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2215/22BK-1000 Daburn Electronics | 1045 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Black | 22 AWG | 1000V | Hook-Up | 22 AWG | Black | 7/30 | 0.062 (1.57mm) | 1.5748 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2671/26BK-1000 Daburn Electronics | 973 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 26 AWG | 600V | Hook-Up | 26 AWG | Black | 66/44 | 0.042 (1.07mm) | 1.0668 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2215/16BK-100 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Black | 16 AWG | 1000V | Hook-Up | 16 AWG | Black | 19/29 | 0.093 (2.36mm) | 2.3622 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2201/22BK-100 Daburn Electronics | 46 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 19/34 | 0.051 (1.30mm) | 1.2954 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 |