- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2451/36WH-500 Daburn Electronics | 719 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 36 AWG | 300V | Hook-Up | 36 AWG | White | 7/44 | 0.010 (0.25mm) | 254 μm | - | 500.0' 152.4m | 0.0020 0.051mm | 50.8μm | ROHS3 Compliant | - | ||
![]() 2451/34GR-500 Daburn Electronics | 2957 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | 34 AWG | 300V | Hook-Up | 34 AWG | Green | 7/42 | 0.013 (0.33mm) | 330.2 μm | - | 500.0' 152.4m | 0.0027 0.069mm | 68.58μm | ROHS3 Compliant | - | ||
![]() 2475/28 BK-1000 Daburn Electronics | 565 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Black | 19/40 | 0.044 (1.12mm) | - | High Voltage | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2671/22RD-1000 Daburn Electronics | 50 |
| Datasheet | 2 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Red | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 168/44 | 0.052 (1.32mm) | 1.3208 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2200/22OR-100 Daburn Electronics | 38 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 22 AWG | 600V | Hook-Up | 22 AWG | Orange | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22WH-100 Daburn Electronics | 26 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 22 AWG | 600V | Hook-Up | 22 AWG | White | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SBK-100 Daburn Electronics | 34 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | Solid | 0.054 (1.37mm) | 1.3716 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2615/26-BK-100 Daburn Electronics | 44 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 26 AWG | 300V | Hook-Up | 26 AWG | Black | 7/34 | 0.050 (1.27mm) | 1.27 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2201/20YL-100 Daburn Electronics | 44 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 20 AWG | 600V | Hook-Up | 20 AWG | Yellow | 19/32 | 0.059 (1.50mm) | 1.4986 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/18RD-100 Daburn Electronics | 33 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | 18 AWG | 600V | Hook-Up | 18 AWG | Red | 19/30 | 0.070 (1.78mm) | 1.778 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2615/20-RD-500 Daburn Electronics | 2479 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 20 AWG | 300V | Hook-Up | 20 AWG | Red | 21/33 | 0.069 (1.75mm) | 1.7526 mm | - | 500.0' 152.4m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2200/28WH-100 Daburn Electronics | 30 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 28 AWG | 600V | Hook-Up | 28 AWG | White | 7/36 | 0.035 (0.89mm) | 889 μm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22BK-1000 Daburn Electronics | 2236 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 19/34 | 0.051 (1.30mm) | 1.2954 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2451/32WH-100 Daburn Electronics | 727 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 32 AWG | 300V | Hook-Up | 32 AWG | White | 7/40 | 0.015 (0.38mm) | 381 μm | - | 100.0' 30.5m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - | ||
![]() 2475/22 BK-500 Daburn Electronics | 900 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Black | 19/34 | 0.060 (1.52mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2200/28GR-1000 Daburn Electronics | 22 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Green | 28 AWG | 600V | Hook-Up | 28 AWG | Green | 7/36 | 0.035 (0.89mm) | 889 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/28WH-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | White | 28 AWG | 1000V | Hook-Up | 28 AWG | White | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2200/16GY-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 16 AWG | 600V | Hook-Up | 16 AWG | Gray | 19/29 | 0.078 (1.98mm) | 1.9812 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/16RD-100 Daburn Electronics | 49 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Red | 16 AWG | 1000V | Hook-Up | 16 AWG | Red | 19/29 | 0.093 (2.36mm) | 2.3622 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2420/28 RD-1000 Daburn Electronics | 616 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Red | 65/46 | 0.022 (0.55mm) | - | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - |