- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2451/36GR-1000 Daburn Electronics | 838 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | 36 AWG | 300V | Hook-Up | 36 AWG | Green | 7/44 | 0.010 (0.25mm) | 254 μm | - | 1000.0' 304.8m | 0.0020 0.051mm | 50.8μm | ROHS3 Compliant | - | ||
![]() 2451/36BK-1000 Daburn Electronics | 935 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | 36 AWG | 300V | Hook-Up | 36 AWG | Black | 7/44 | 0.010 (0.25mm) | 254 μm | - | 1000.0' 304.8m | 0.0020 0.051mm | 50.8μm | ROHS3 Compliant | - | ||
![]() 2201/22BK-1000 Daburn Electronics | 2236 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 19/34 | 0.051 (1.30mm) | 1.2954 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2451/32WH-100 Daburn Electronics | 727 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 32 AWG | 300V | Hook-Up | 32 AWG | White | 7/40 | 0.015 (0.38mm) | 381 μm | - | 100.0' 30.5m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - | ||
![]() 2475/22 BK-500 Daburn Electronics | 900 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Black | 19/34 | 0.060 (1.52mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2200/28GR-1000 Daburn Electronics | 22 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Green | 28 AWG | 600V | Hook-Up | 28 AWG | Green | 7/36 | 0.035 (0.89mm) | 889 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/28WH-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | White | 28 AWG | 1000V | Hook-Up | 28 AWG | White | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2200/16GY-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 16 AWG | 600V | Hook-Up | 16 AWG | Gray | 19/29 | 0.078 (1.98mm) | 1.9812 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/16RD-100 Daburn Electronics | 49 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Red | 16 AWG | 1000V | Hook-Up | 16 AWG | Red | 19/29 | 0.093 (2.36mm) | 2.3622 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2420/28 RD-1000 Daburn Electronics | 616 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Red | 65/46 | 0.022 (0.55mm) | - | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2200/26GY-100 Daburn Electronics | 20 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 26 AWG | 600V | Hook-Up | 26 AWG | Gray | 7/34 | 0.040 (1.02mm) | 1.016 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SRD-100 Daburn Electronics | 19 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | 22 AWG | 600V | Hook-Up | 22 AWG | Red | Solid | 0.054 (1.37mm) | 1.3716 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/24BK-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 24 AWG | 600V | Hook-Up | 24 AWG | Black | 7/32 | 0.045 (1.14mm) | 1.143 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/26BK-100 Daburn Electronics | 37 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 26 AWG | 600V | Hook-Up | 26 AWG | Black | 7/34 | 0.040 (1.02mm) | 1.016 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/24VI-100 Daburn Electronics | 230 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 24 AWG | 600V | Hook-Up | 24 AWG | Violet | 7/32 | 0.045 (1.14mm) | 1.143 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2420/28 BK-100 Daburn Electronics | 2177 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Black | 65/46 | 0.022 (0.55mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2615/30-RD-1000 Daburn Electronics | 2277 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 30 AWG | 300V | Hook-Up | 30 AWG | Red | 7/38 | 0.043 (1.09mm) | 1.0922 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2671/24GN-1000 Daburn Electronics | 881 |
| Datasheet | 2 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Green | 24 AWG | 600V | Hook-Up | 24 AWG | Green | 105/44 | 0.045 (1.14mm) | 1.143 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2451/32RD-500 Daburn Electronics | 2555 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Red | 32 AWG | 300V | Hook-Up | 32 AWG | Red | 7/40 | 0.015 (0.38mm) | 381 μm | - | 500.0' 152.4m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - | ||
![]() 2420/28 GY-1000 Daburn Electronics | 653 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 150V | - | - | Gray | 65/46 | 0.022 (0.55mm) | - | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - |