- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2215/28YL-100 Daburn Electronics | 14 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 28 AWG | 1000V | Hook-Up | 28 AWG | Yellow | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/28VI-100 Daburn Electronics | 14 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 28 AWG | 1000V | Hook-Up | 28 AWG | Violet | 7/36 | 0.047 (1.19mm) | 1.1938 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2200/28BK-1000 Daburn Electronics | 3030 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Black | 28 AWG | 600V | Hook-Up | 28 AWG | Black | 7/36 | 0.035 (0.89mm) | 889 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/22GY-1000 Daburn Electronics | 2521 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 22 AWG | 1000V | Hook-Up | 22 AWG | Gray | 7/30 | 0.062 (1.57mm) | 1.5748 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/22GR-1000 Daburn Electronics | 1213 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Green | 22 AWG | 1000V | Hook-Up | 22 AWG | Green | 7/30 | 0.062 (1.57mm) | 1.5748 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2616/18-BK-1000 Daburn Electronics | 2382 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 18 AWG | 600V | Hook-Up | 18 AWG | Black | 41/34 | 0.108 (2.74mm) | 2.7432 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2200/28VI-100 Daburn Electronics | 123 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 28 AWG | 600V | Hook-Up | 28 AWG | Violet | 7/36 | 0.035 (0.89mm) | 889 μm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22RD-100 Daburn Electronics | 54 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2615/24-BK-100 Daburn Electronics | 31 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 24 AWG | 300V | Hook-Up | 24 AWG | Black | 7/32 | 0.056 (1.42mm) | 1.4224 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2615/28-RD-500 Daburn Electronics | 31 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 28 AWG | 300V | Hook-Up | 28 AWG | Red | 7/36 | 0.046 (1.17mm) | 1.1684 mm | - | 500.0' 152.4m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2420/36 BK-100 Daburn Electronics | 2835 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 36 AWG | 150V | - | - | Black | 26/50 | 0.013 (0.33mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2451/34RD-100 Daburn Electronics | 2906 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Red | 34 AWG | 300V | Hook-Up | 34 AWG | Red | 7/42 | 0.013 (0.33mm) | 330.2 μm | - | 100.0' 30.5m | 0.0027 0.069mm | 68.58μm | ROHS3 Compliant | - | ||
![]() 2451/30WH-500 Daburn Electronics | 613 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 30 AWG | 300V | Hook-Up | 30 AWG | White | 7/38 | 0.019 (0.50mm) | 482.6 μm | - | 500.0' 152.4m | 0.0034 0.086mm | 86.36μm | ROHS3 Compliant | - | ||
![]() 2451/34BK-500 Daburn Electronics | 2415 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | 34 AWG | 300V | Hook-Up | 34 AWG | Black | 7/42 | 0.013 (0.33mm) | 330.2 μm | - | 500.0' 152.4m | 0.0027 0.069mm | 68.58μm | ROHS3 Compliant | - | ||
![]() 2475/20A RD-100 Daburn Electronics | 345 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Red | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2201/18GR-100 Daburn Electronics | 97 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Green | 18 AWG | 600V | Hook-Up | 18 AWG | Green | 19/30 | 0.070 (1.78mm) | 1.778 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/18GY-100 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 18 AWG | 600V | Hook-Up | 18 AWG | Gray | 19/30 | 0.070 (1.78mm) | 1.778 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2671/28WH-1000 Daburn Electronics | 7915 |
| Datasheet | 2 Weeks | 100 | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 28 AWG | 150V | Hook-Up | 28 AWG | White | 42/44 | 0.035 (0.89mm) | 889 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2475/22 RD-500 Daburn Electronics | 928 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Red | 19/34 | 0.060 (1.52mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() 2200/24WH-100 Daburn Electronics | 32 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 24 AWG | 600V | Hook-Up | 24 AWG | White | 7/32 | 0.045 (1.14mm) | 1.143 mm | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 |