- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2475/20A CL-1000 Daburn Electronics | 45 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 20 AWG | 25kV | Clear | 19/32 | 0.080 (2.03mm) | High Voltage | 1000.0' 304.8m | 0.021 0.53mm | ROHS3 Compliant | - | ||
![]() 2475/18 CL-1000 Daburn Electronics | 45 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 18 AWG | 30kV | Clear | 19/30 | 0.130 (3.30mm) | High Voltage | 1000.0' 304.8m | 0.041 1.04mm | ROHS3 Compliant | - | ||
![]() 2475/18 CL-100 Daburn Electronics | 45 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 18 AWG | 30kV | Clear | 19/30 | 0.130 (3.30mm) | High Voltage | 100.0' 30.5m | 0.041 1.04mm | ROHS3 Compliant | - | ||
![]() 2475/22 CL-1000 Daburn Electronics | 45 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 22 AWG | 20kV | Clear | 19/34 | 0.060 (1.52mm) | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 2475/24 CL-500 Daburn Electronics | 6 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 24 AWG | 18kV | Clear | 19/36 | 0.050 (1.27mm) | High Voltage | 500.0' 152.4m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 2475/24 CL-100 Daburn Electronics | 45 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | 24 AWG | 18kV | Clear | 19/36 | 0.050 (1.27mm) | High Voltage | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 2722/22 Y/M Daburn Electronics | 2344 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 22 AWG | 5000V | Yellow | 26/36 | 0.100 (2.54mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 B/M Daburn Electronics | 944 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Black | 65/36 | 0.112 (2.84mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 G/M Daburn Electronics | 563 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Green | 65/36 | 0.112 (2.84mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 WHITE/M Daburn Electronics | 864 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | White | 65/36 | 0.112 (2.84mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/16 YE/M Daburn Electronics | 516 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 16 AWG | 5000V | Yellow | 65/34 | 0.129 (3.28mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/22 WHITE/C Daburn Electronics | 62 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 22 AWG | 5000V | White | 26/36 | 0.100 (2.54mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 BU/C Daburn Electronics | 52 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Blue | 65/36 | 0.112 (2.84mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/22 BU/M Daburn Electronics | 45 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | - | 22 AWG | 5000V | Blue | 26/36 | 0.100 (2.54mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/20 GN/M Daburn Electronics | 45 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | - | 20 AWG | 5000V | Green | 26/34 | 0.104 (2.64mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 R/M Daburn Electronics | 9007 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Red | 65/36 | 0.112 (2.84mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/22 WHITE/M Daburn Electronics | 2669 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 22 AWG | 5000V | White | 26/36 | 0.100 (2.54mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 WHITE/C Daburn Electronics | 35 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | White | 65/36 | 0.112 (2.84mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2200/22SBU-101 Daburn Electronics | 14 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 22 AWG | 600V | Blue | Solid | 0.054 (1.37mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SBU-1001 Daburn Electronics | 30 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 22 AWG | 600V | Blue | Solid | 0.054 (1.37mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 |