- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2722/20 YE/M Daburn Electronics | 2701 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 20 AWG | 5000V | Yellow | 26/34 | 0.104 (2.64mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/22 R/M Daburn Electronics | 2717 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 22 AWG | 5000V | Red | 26/36 | 0.100 (2.54mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 B/C Daburn Electronics | 16 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Black | 65/36 | 0.112 (2.84mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2200/24BU-101 Daburn Electronics | 31 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 24 AWG | 600V | Blue | 7/32 | 0.045 (1.14mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/24BU-101 Daburn Electronics | 15 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | - | - | MIL-W-16878 Type B | Active | Not Applicable | 24 AWG | 600V | Blue | 19/36 | 0.046 (1.17mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2722/18 BLUE/C Daburn Electronics | 30 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 18 AWG | 5000V | Blue | 65/36 | 0.112 (2.84mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2201/24BU-1001 Daburn Electronics | 30 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 24 AWG | 600V | Blue | 19/36 | 0.046 (1.17mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/26BU-101 Daburn Electronics | 27 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.040 (1.02mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/28BU-1001 Daburn Electronics | 1213 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 28 AWG | 600V | Blue | 7/36 | 0.035 (0.89mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/18BU-1001 Daburn Electronics | 6 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 18 AWG | 600V | Blue | 19/30 | 0.070 (1.78mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2722/16 BLACK Daburn Electronics | 45 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | Spool | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 16 AWG | 5000V | Black | 65/34 | 0.129 (3.28mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/16 BU/C Daburn Electronics | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 16 AWG | 5000V | Blue | 65/34 | 0.129 (3.28mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/16 GN/C Daburn Electronics | 36 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 16 AWG | 5000V | Green | 65/34 | 0.129 (3.28mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/18 BU/M Daburn Electronics | 45 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | - | 18 AWG | 5000V | Blue | 65/36 | 0.112 (2.84mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 2722/20 WHITE/M Daburn Electronics | 2087 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 20 AWG | 5000V | White | 26/34 | 0.104 (2.64mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() CRT24-4RD-250 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | Not Applicable | 24 AWG | 20kV | Red | 19/36 | 0.121 (3.07mm) | 250.0' 76.2m | - | ROHS3 Compliant | - | ||
![]() 2200/16BU-101 Daburn Electronics | 30 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 16 AWG | 600V | Blue | 19/29 | 0.078 (1.98mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22BU-1001 Daburn Electronics | 2739 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 22 AWG | 600V | Blue | 19/34 | 0.051 (1.30mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/20BU-1001 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | 20 AWG | 600V | Blue | 19/32 | 0.059 (1.50mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2722/16 BU/M Daburn Electronics | 2741 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Test Lead | -80°C~80°C | - | 2002 | MIL-I-3930A Type JP | Active | Not Applicable | 16 AWG | 5000V | Blue | 65/34 | 0.129 (3.28mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - |