- Length
- Material
- Number of Carriers
- Series
- Size, Supplied
- Type
- Wire Gauge - Ends
- Base Product Number
- Element Configuration
- Factory Lead Time
- Impedance
- Max Operating Temperature
Attribute column
Manufacturer
Daburn Grounding Braid, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Base Product Number | Mfr | Package | Product Status | RoHS | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Impedance | Element Configuration | Max Reverse Leakage Current | Zener Voltage | Size, Supplied | Wire Gauge - Ends | Number of Carriers | Length | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2355 1/2-50 Daburn | In Stock | - | - | - | Surface Mount | 2 | Copper, Tinned | 2355 | Daburn Electronics | Bulk | Active | Compliant | Tape & Reel | 2355 | 5 % | - | - | Flat | 150 °C | -65 °C | 2 W | 160 Ω | Single | 1 µA | 82 V | 0.500 (12.70mm, 1/2) - Width | 10 AWG | 36 | 50.0 (15.24m) | - | No | - | ||
![]() 2355 1/2" Daburn Electronics | In Stock | - | - | 4 Weeks | - | - | Copper, Tinned | - | - | - | - | - | - | 2355 | - | Active | Not Applicable | Flat | - | - | - | - | - | - | - | 0.500 12.70mm 1/2 -Width | 10 AWG | 36 | 50.0' 15.24m | - | - | ROHS3 Compliant |