- Color
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Features
- Length
- Material
- Operating Temperature
- Packaging
- Part Status
- Published
- Recovered Wall Thickness
- RoHS Status
Attribute column
Manufacturer
Daburn Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH275-4 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH275 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 102mm | 50.0' 15.2m | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.055 1.40mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-2 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH275 | Active | - | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 50.8mm | 100.0' 30.5m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | Non-RoHS Compliant | - | ||
![]() SH275-1/4 Daburn Electronics | In Stock | - | Datasheet | - | - | 100 | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2002 | SH275 | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 6.4mm | 500.0' 152.4m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | RoHS Compliant | Lead Free | ||
![]() SH277-1" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH277 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Self Extinguishing | 25.4mm | 4.00' 1.22m | 1.000 (25.40mm) | 0.250 (6.35mm) | 0.059 1.50mm | ROHS3 Compliant | Lead Free | ||
![]() SH277-2" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH277 | Active | - | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Self Extinguishing | 50.8mm | 4.00' 1.22m | 2.000 (50.80mm) | 0.500 (12.70mm) | 0.059 1.50mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-3/32 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2002 | SH275 | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 2.36mm | 1000.0' 304.8m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | RoHS Compliant | Lead Free | ||
![]() SH275-3/16 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2002 | SH275 | Discontinued | - | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 4.7mm | 1000.0' 304.8m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-3/8 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2002 | SH275 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 9.5mm | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-1 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2002 | SH275 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 25.4mm | 100.0' 30.5m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | Lead Free | ||
![]() SM278-1/2" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | Wall | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2002 | SM278 | Active | Not Applicable | Tubing, Flexible | - | - | Black | 4 to 1 | 120°C | Adhesive Lined, Fluid Resistant | 12.7mm | 4.00' 1.22m | 0.472 (11.99mm) | 0.118 (2.99mm) | 0.051 1.30mm | ROHS3 Compliant | Lead Free | ||
![]() SM278-3/4" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2002 | SM278 | Active | Not Applicable | Tubing, Flexible | - | - | Black | 4 to 1 | 120°C | Adhesive Lined, Fluid Resistant | 19.1mm | 4.00' 1.22m | 0.630 (16.00mm) | 0.157 (3.99mm) | 0.063 1.60mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-3/4-100 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH275 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 19.1mm | 5.00' 1.52m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | Lead Free | ||
![]() SH721-1/4-250 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 250.0' 76.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.028 0.71mm | ROHS3 Compliant | - | ||
![]() SH721-3/4-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 100.0' 30.5m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.034 0.87mm | ROHS3 Compliant | - | ||
![]() SH721-5/8-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 0.625 (15.88mm) | 0.313 (7.95mm) | 0.034 0.87mm | ROHS3 Compliant | - | ||
![]() SH721-3/4-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.034 0.87mm | ROHS3 Compliant | - | ||
![]() SH721-1/4-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.028 0.71mm | ROHS3 Compliant | - | ||
![]() SM278-5/16" Daburn Electronics | In Stock | - | Datasheet | 9 Weeks | Wall | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2002 | SM278 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Fluid Resistant | 7.92mm | 100.0' 30.5m | 0.315 (8.00mm) | 0.079 (2.01mm) | 0.035 0.89mm | ROHS3 Compliant | Lead Free | ||
![]() SM278-3/16" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | Wall | - | Polyolefin (PO) | -55°C~135°C | Spool | 2002 | SM278 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Adhesive Lined, Fluid Resistant | 4.7mm | 200.0' 61.0m | 0.157 (3.99mm) | 0.039 (0.99mm) | 0.035 0.89mm | ROHS3 Compliant | Lead Free | ||
![]() SH275-3 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH275 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | 76.2mm | 5.00' 1.52m | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | ROHS3 Compliant | Lead Free |