- Color
- Diameter - Inner, Recovered
- Diameter - Inner, Supplied
- Features
- Length
- Material
- Operating Temperature
- Packaging
- Part Status
- Published
- Recovered Wall Thickness
- RoHS Status
Attribute column
Manufacturer
Daburn Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shrinkage Ratio | Shrink Temperature | Features | Diameter | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH721-7/8-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 0.875 (22.23mm) | 0.437 (11.10mm) | 0.038 0.97mm | ROHS3 Compliant | ||
![]() SH721-1/2-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 100.0' 30.5m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.028 0.71mm | ROHS3 Compliant | ||
![]() SH721-7/8-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | 200°C | -40°C | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 100.0' 30.5m | 0.875 (22.23mm) | 0.437 (11.10mm) | 0.038 0.97mm | ROHS3 Compliant | ||
![]() SH277-4 Daburn Electronics | In Stock | - | Datasheet | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH277 | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Self Extinguishing | 102mm | 3.00' 914.40mm | 4.000 (101.60mm) | 1.000 (25.40mm) | 0.059 1.50mm | Non-RoHS Compliant | ||
![]() SH277-3 Daburn Electronics | In Stock | - | Datasheet | - | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH277 | Obsolete | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | 4 to 1 | 120°C | Self Extinguishing | 76.2mm | 3.00' 914.40mm | 3.000 (76.20mm) | 0.750 (19.05mm) | 0.059 1.50mm | Non-RoHS Compliant | ||
![]() SM278-1 1/4" Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | -55°C~135°C | Bulk | 2002 | SM278 | Active | Not Applicable | Tubing, Flexible | - | - | Black | 4 to 1 | 120°C | Adhesive Lined, Fluid Resistant | - | 4.00' 1.22m | 1.260 (32.00mm) | 0.315 (8.00mm) | 0.090 2.29mm | ROHS3 Compliant | ||
![]() SH275-1 1/2 Daburn Electronics | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2002 | SH275 | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 90°C | Abrasion Resistant, Flame Retardant | - | 100.0' 30.5m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | Non-RoHS Compliant | ||
![]() SH721-1 1/2"-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() SH721-1 1/2"-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 100.0' 30.5m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() SH721-1 1/4"-50 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 50.0' 15.2m | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() SH721-1 1/4"-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Spool | 2012 | SH721 | Active | - | Tubing, Flexible | - | - | Black | 2 to 1 | 175°C | Abrasion Resistant, Chemical Resistant, High Temperature | - | 100.0' 30.5m | 1.250 (31.75mm) | 0.625 (15.88mm) | 0.040 1.02mm | ROHS3 Compliant |