- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Power (Watts)
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
Attribute column
Manufacturer
Daburn DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWA3-48S12 Daburn | 47 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 12V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 36V | 250mA | - | - | - | - | - | ||
![]() TWA3-12-15 Daburn | 38 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 15V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 36V | 9V | 100mA, 100mA | - | -15V | - | - | - | ||
![]() TWA3-48-5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 72V | 36V | 250mA, 250mA | - | -5V | - | - | - | ||
![]() TWA3-24S15 Daburn | 51 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 15V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 18V | 200mA | - | - | - | - | - | ||
![]() TWA3-24-15 Daburn | 51 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 15V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 18V | 100mA, 100mA | - | -15V | - | - | - | ||
![]() TWA3-48S15 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 15V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 36V | 200mA | - | - | - | - | - | ||
![]() TWA3-48S5 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 72V | 36V | 500mA | - | - | - | - | - | ||
![]() TWA3-12S33 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 3.3V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 1.98 W | 1 | - | 76% | 500 V | 36V | 9V | 600mA | - | - | - | - | - | ||
![]() TWA3-24S12 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 12V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 18V | 250mA | - | - | - | - | - | ||
![]() TWA3-5S5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 6V | 4.5V | 500mA | - | - | - | - | - | ||
![]() TWA3-5S12 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 12V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 6V | 4.5V | 250mA | - | - | - | - | - | ||
![]() TWA3-12S5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 36V | 9V | 500mA | - | - | - | - | - | ||
![]() TWA3-48S33 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 3.3V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 1.98 W | 1 | - | 76% | 500 V | 72V | 36V | 600mA | - | - | - | - | - | ||
![]() TWA3-24S5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 72V | 18V | 500mA | - | - | - | - | - | ||
![]() TWA3-5-5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 6V | 4.5V | 250mA, 250mA | - | -5V | - | - | - | ||
![]() TWA3-12-5 Daburn | 56800 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 5V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 2.5 W | 1 | - | 76% | 500 V | 36V | 9V | 250mA, 250mA | - | -5V | - | - | - | ||
![]() TWA3-48-12 Daburn | 42 |
| - | Through Hole | 24-DIP Module, 12 Leads | - | - | Daburn | Bulk | Active | - | 12V | -25°C ~ 71°C | TWA3 (3W) | 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.6mm) | Isolated Module | ITE (Commercial) | 3 W | 1 | - | 76% | 500 V | 72V | 36V | 125mA, 125mA | - | -12V | - | - | - | ||
![]() MTWA4-24S24 Daburn Electronics | 35 |
| - | Through Hole | 16-DIP Module, 7 Leads | - | MTWA4 | Daburn Electronics | Tube | Active | - | 24V | -40°C ~ 105°C (With Derating) | MTWA4 (3.5W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Isolated Module | ITE (Commercial), Medical | 3.5 W | 1 | CB, UL | 82% | 5 kV | 36V | 18V | 146mA | - | - | - | - | Remote On/Off | ||
![]() MTWA4-24S5 Daburn Electronics | 20 |
| - | Through Hole | 16-DIP Module, 7 Leads | - | MTWA4 | Daburn Electronics | Tube | Active | - | 5V | -40°C ~ 105°C (With Derating) | MTWA4 (3.5W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Isolated Module | ITE (Commercial), Medical | 3.5 W | 1 | CB, UL | 79% | 5 kV | 36V | 18V | 700mA | - | - | - | - | Remote On/Off | ||
![]() MTWA4-12S15-SM Daburn Electronics | 38 |
| - | Surface Mount | 16-SMD Module, 7 Leads | - | MTWA4 | Daburn Electronics | Tube | Active | - | 15V | -40°C ~ 105°C (With Derating) | MTWA4 (3.5W) | 0.96" L x 0.57" W x 0.41" H (24.3mm x 14.4mm x 10.5mm) | Isolated Module | ITE (Commercial), Medical | 3.5 W | 1 | CB, UL | 82% | 5 kV | 18V | 9V | 234mA | - | - | - | - | Remote On/Off |