- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Power (Watts)
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
Attribute column
Manufacturer
Daburn DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEA2-48S12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 84% | 1.6kV | 75V | 36V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-48S33 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1.7W | 1 | 76% | 1.6kV | 75V | 36V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-48S9 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 82% | 1.6kV | 75V | 36V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-24S12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 86% | 1.6kV | 36V | 18V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5-12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 85% | 1.6kV | 13.2V | 4.5V | - | -12V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5-15 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 84% | 1.6kV | 13.2V | 4.5V | - | -15V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5-5 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 81% | 1.6kV | 13.2V | 4.5V | - | -5V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-48-12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 85% | 1.6kV | 75V | 36V | - | -12V | Remote On/Off | ROHS3 Compliant | ||
![]() LWB60-24-12 Daburn Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | LWB60 (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 60W | 2 | 91% | 1.6kV | 36V | 9V | - | -12V | Remote On/Off, OCP, OTP, OVP, SCP | - | ||
![]() HEA2-24S9 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 85% | 1.6kV | 36V | 18V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-24S33 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1.7W | 1 | 78% | 1.6kV | 36V | 18V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-12-5 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 82% | 1.6kV | 18V | 9V | - | -5V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-48-5 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 80% | 1.6kV | 75V | 36V | - | -5V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5S5 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 81% | 1.6kV | 13.2V | 4.5V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5S24 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 85% | 1.6kV | 13.2V | 4.5V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5S12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 84% | 1.6kV | 13.2V | 4.5V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-12S5 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 82% | 1.6kV | 18V | 9V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HAE2-48-15 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | 15V | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 83% | 1.6kV | 75V | 36V | 67mA 67mA | -15V | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-5S15 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 84% | 1.6kV | 13.2V | 4.5V | - | - | Remote On/Off | ROHS3 Compliant | ||
![]() HEA2-24-12 Daburn Electronics | In Stock | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C With Derating | HEA2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 2 | 85% | 1.6kV | 36V | 18V | - | -12V | Remote On/Off | ROHS3 Compliant |