- Additional Feature
- Differential Output
- Driver Number of Bits
- High Level Input Current-Max
- Ihs Manufacturer
- Input Characteristics
- Interface IC Type
- Interface Standards
- JESD-30 Code
- JESD-609 Code
- Mfr
- Number of Functions
Attribute column
Manufacturer
MAXIM Dallas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Mfr | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS26528GN A5 MAXIM Dallas | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS229S (TR) MAXIM Dallas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1228S Dallas Semiconductor | In Stock | - | Datasheet | YES | 16 | DALLAS SEMICONDUCTOR | EIA-232-C | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | TIN LEAD | EXTERNAL CHARGE PUMP | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | COMMERCIAL | 10 mA | TOTEM-POLE | NO | INVERTED | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | 2 | 0.0032 A | 8 V | 0.0002 A | ||
![]() DS2154LN_ MAXIM Dallas | 8652 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS8921ATM MAXIM Dallas | In Stock | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2480BT&R MAXIM Dallas | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS26518GB1 MAXIM Dallas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS26514GN_ MAXIM Dallas | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3177N MAXIM Dallas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |