- Cable Diameter
- Color
- Factory Lead Time
- Ingress Protection
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Thread Size
- Type
- Includes
Attribute column
Manufacturer
Davies Molding Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GC3000-G Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA66), Nylon 6/6 | GC3000 | Active | 1 (Unlimited) | Cable Gland | Black | IP67 - Dust Tight, Waterproof | 3/4 NPT | - | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | - | ROHS3 Compliant | ||
![]() GC3000-D Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA6), Nylon 6 | GC3000 | Active | 1 (Unlimited) | Cable Gland | Black | IP67 - Dust Tight, Waterproof | 1/2 NPT | - | 0.28 ~ 0.47 (7.0mm ~ 12.0mm) | - | ROHS3 Compliant | ||
![]() GC2000-G Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC2000 | Active | Not Applicable | Cable Gland | Black | IP67 - Dust Tight, Waterproof | PG29 | Locknut, O-Ring, Seal | 0.75 ~ 0.98 (19.0mm ~ 25.0mm) | 1.465 37.2mm | ROHS3 Compliant | ||
![]() GC2000-F Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC2000 | Active | Not Applicable | Cable Gland | Black | IP67 - Dust Tight, Waterproof | PG21 | Locknut, O-Ring, Seal | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | 1.142 29.0mm | ROHS3 Compliant | ||
![]() GC2000-L Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC2000 | Active | Not Applicable | Cable Gland | Black | IP67 - Dust Tight, Waterproof | PG63 | Locknut, O-Ring, Seal | 1.57 ~ 1.97 (40.0mm ~ 50.0mm) | 2.795 71.0mm | ROHS3 Compliant | ||
![]() GC1001-A Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC1001 | Active | Not Applicable | Cable Gland | Light Gray | IP67 - Dust Tight, Waterproof | M12x1.5 | Locknut, O-Ring, Seal | 0.14 ~ 0.26 (3.5mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() GC1001-C Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC1001 | Active | Not Applicable | Cable Gland | Light Gray | IP67 - Dust Tight, Waterproof | M20x1.5 | Locknut, O-Ring, Seal | 0.31 ~ 0.47 (8.0mm ~ 12.0mm) | 0.807 20.5mm | ROHS3 Compliant | ||
![]() GC2000-A Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC2000 | Active | Not Applicable | Cable Gland | Black | IP67 - Dust Tight, Waterproof | PG7 | Locknut, O-Ring, Seal | 0.14 ~ 0.26 (3.5mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() GC1001-E Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC1001 | Active | Not Applicable | Cable Gland | Light Gray | IP67 - Dust Tight, Waterproof | M32x1.5 | Locknut, O-Ring, Seal | 0.55 ~ 0.71 (14.0mm ~ 18.0mm) | 1.299 33.0mm | ROHS3 Compliant | ||
![]() GC2000-E Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC2000 | Active | Not Applicable | Cable Gland | Black | IP67 - Dust Tight, Waterproof | PG16 | Locknut, O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() GC1001-D Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | Polyamide (PA), Nylon | GC1001 | Active | Not Applicable | Cable Gland | Light Gray | IP67 - Dust Tight, Waterproof | M25x1.5 | Locknut, O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 1.004 25.5mm | ROHS3 Compliant |