- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Cable outer diameter
- Connection meets standards
- Connection name
- Exit angle
- Flame retardant
- Gasoline resistance
- Maximum allowable working voltage
- Maximum current carrying capacity of each path
- Number of digits
- Oil resistance
Attribute column
Manufacturer
DEGSON Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Cable outer diameter | Connection meets standards | Connection name | Exit angle | Flame retardant | Gasoline resistance | Maximum allowable working voltage | Maximum current carrying capacity of each path | Number of digits | Oil resistance | Outer sheath, material | Outer sheath,color | Packing unit | Products weight (without packaging) | Single strand, cross section (AWG) | Single strand, cross-sectional area | Single stranded wire, material | Single wire, number of twisted wires | spacing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 5.0mm | UL758 | Control system side | 180° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 10 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 10 | 2.54mm | ||
Tiny WHSL | In Stock | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 26 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 26 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 7.6mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 34 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 34 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 7.6mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 180° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 26 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 26 | 1.27mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.1mm | UL758 | On-site side | 180° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 20 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 20 | 1.27mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 5.0mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 20 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 20 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 5.0mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 20 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 10 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.1mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 20 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 20 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 5.0mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 26 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 10 | 2.54mm | ||
Tiny WHSL | In Stock | - | - | -20 °C ... 80 °C | -20 °C ... 80 °C | 7.6mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 34 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 34 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 7.6mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 34 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 7.6mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 80 °C | -20 °C ... 80 °C | 6.5mm | UL758 | On-site side | 90° | ULVW-1 | ≤246Ω/KM | 30VDC | 0.7A | 40 | Oil resistant | PVC | black | 1 | 50 | 28 | 0.08mm² | Tinned copper | 40 | 2.54mm |