- classification
- RoHS
- Accessries type
- Limiting temperatures
- Thread specification
- Wrench specifications
- IP class
- Material (cable connector)
- Material (holding ring)
- Material (lock nut)
- Material (sealing element)
- Surface technics
Attribute column
Manufacturer
DEGSON Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessries type | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Available installation location | China RoHS | classification | Customization basis | Description | Environmental items | Insulation Materials | IP class | Limit of the installation location | Limiting temperatures | Marking material | Material (cable connector) | Material (holding ring) | Material (lock nut) | Material (sealing element) | Module number | Pluggable or not | REACH | RoHS | Shell color | Surface technics | Thread specification | Torque | Type of installation | Type of packaging | Uninstall the vehicle plug | Vehicle plug fixing | Wrench specifications | Series | Depth | Height | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DDL-PG11P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF10B-UA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | DF | - | - | - | ||
![]() DLM-PG13.5M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG13.5 | - | - | - | - | - | 22 | - | - | - | 3.0mm | ||
![]() DLM-M20M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M20 | - | - | - | - | - | 22 | - | - | - | 3.0mm | ||
![]() DLM-M40M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M40 | - | - | - | - | - | 43 | - | - | - | 4.5mm | ||
![]() TL1-4.0 DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | Tool | - | Suitable for 0.5-4.0mm² wire pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimping tool | - | - | - | ||
![]() FGDC DEGSON | In Stock | - | Datasheet | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | conform | - | Provided according to customer requirements | - | - | - | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | - | - | - | - | - | conform | - | black | - | - | - | - | - | Press and remove | Use spring to lock the gun | - | - | 48.6mm | - | - | ||
![]() 15EDG-PWP DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM-PG13.5P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | Comply with RoHS exemptions | - | - | PG13.5 | - | - | - | - | - | 27 | - | - | - | 5.0mm | ||
![]() DLM-PG16P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | Comply with RoHS exemptions | - | - | PG16 | - | - | - | - | - | 30 | - | - | - | 5.5mm | ||
![]() DLM-PG29P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | Comply with RoHS exemptions | - | - | PG29 | - | - | - | - | - | 45 | - | - | - | 7.0mm | ||
![]() DF10B-LA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | DF | - | - | - | ||
![]() DF6B-LA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | DF | - | - | - | ||
![]() DF6B-UA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | DF | - | - | - | ||
![]() DDL-PG36P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM-PG11M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG11 | - | - | - | - | - | 20 | - | - | - | 3.0mm | ||
![]() DLM-M50M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M50 | - | - | - | - | - | 55 | - | - | - | 5.0mm | ||
![]() RT-10A DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | Tool | - | Suitable for 10A crimping pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | ||
![]() FEAC-V-01 DEGSON | In Stock | - | Datasheet | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | conform | - | Provided according to customer requirements | - | - | - | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | - | - | - | - | - | conform | - | black | - | - | - | - | - | Press and remove | Use spring to lock the gun | - | - | 52.3mm | 95.5mm | - | ||
![]() DG006 DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | - | Compliant with REACH/RoHS | PA66 | - | - | - | - | - | - | - | - | - | no | - | - | Black | - | - | 0.8N.m | panel | bag packaging | - | - | - | - | - | - | - |