- classification
- RoHS
- Accessries type
- Limiting temperatures
- Thread specification
- Wrench specifications
- IP class
- Material (cable connector)
- Material (holding ring)
- Material (lock nut)
- Material (sealing element)
- Surface technics
Attribute column
Manufacturer
DEGSON Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessries type | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Available installation location | China RoHS | Clamping range | classification | Customization basis | Description | Environmental items | Insulation Materials | IP class | Limit of the installation location | Limiting temperatures | Marking material | Material (cable connector) | Material (holding ring) | Material (lock nut) | Material (sealing element) | Module number | Number of potentials | Pluggable or not | REACH | RoHS | Shell color | Surface technics | Thread specification | Torque | Type of installation | Type of packaging | Uninstall the vehicle plug | Vehicle plug fixing | Wrench specifications | Series | Depth | Height | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDG-PWP DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Red | - | - | - | - | box-packed | - | - | - | - | - | - | - | ||
![]() DG004 DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | - | - | Compliant with REACH/RoHS | PA66 | - | - | - | - | - | - | - | - | - | - | no | - | - | Black | - | - | 0.6N.m | panel | bag packaging | - | - | - | - | - | - | - | ||
![]() 2EDG-PWI DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Red | - | - | - | - | box-packed | - | - | - | - | - | - | - | ||
![]() DG008 DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | - | - | Compliant with REACH/RoHS | PA66 | - | - | - | - | - | - | - | - | - | - | no | - | - | Black | - | - | 0.8N.m | panel | bag packaging | - | - | - | - | - | - | - | ||
![]() DLM-PG36P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | - | Comply with RoHS exemptions | - | - | PG36 | - | - | - | - | - | 58 | - | - | - | 8.0mm | ||
![]() DDL-PG16M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 8-14mm | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG16 | - | - | - | - | - | 24 | - | - | - | - | ||
![]() DDL-PG29M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 18-25mm | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG29 | - | - | - | - | - | 40 | - | - | - | - | ||
![]() DLM-M20P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | - | Comply with RoHS exemptions | - | - | M20 | - | - | - | - | - | 27 | - | - | - | 5.0mm | ||
![]() DDL-M25M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 11-15mm | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M25 | - | - | - | - | - | 33 | - | - | - | - | ||
![]() DDL-M40M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 32-38mm | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M40 | - | - | - | - | - | 51 | - | - | - | - | ||
![]() DF16B-UA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | DF | - | - | - | ||
![]() DDL-M32P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM-M32M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M32 | - | - | - | - | - | 35 | - | - | - | 3.5mm | ||
![]() DLM-PG11P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | - | Comply with RoHS exemptions | - | - | PG11 | - | - | - | - | - | 24 | - | - | - | 5.0mm | ||
![]() RT-16A DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tool | - | Suitable for 16A crimping pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | ||
![]() RT-40A DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tool | - | Suitable for 40A crimping pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removal Tool | - | - | - | ||
![]() FGAC DEGSON | In Stock | - | Datasheet | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | conform | - | - | Provided according to customer requirements | - | - | - | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | - | - | - | - | - | - | conform | - | black | - | - | - | - | - | Press and remove | Use spring to lock the gun | - | - | 37.6mm | 75mm | - | ||
![]() DLM-M25P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | - | Comply with RoHS exemptions | - | - | M25 | - | - | - | - | - | 30 | - | - | - | 5.2mm | ||
![]() DLM-M40P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | - | - | Comply with RoHS exemptions | - | - | M40 | - | - | - | - | - | 52 | - | - | - | 8.0mm | ||
![]() DDL-M32M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 16-21mm | Accessories | - | - | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M32 | - | - | - | - | - | 42 | - | - | - | - |