- classification
- RoHS
- Accessries type
- Limiting temperatures
- Thread specification
- Wrench specifications
- IP class
- Material (cable connector)
- Material (holding ring)
- Material (lock nut)
- Material (sealing element)
- Surface technics
Attribute column
Manufacturer
DEGSON Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessries type | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Available installation location | China RoHS | Clamping range | classification | Customization basis | Dimensions | IP class | Limit of the installation location | Limiting temperatures | Marking material | Material (cable connector) | Material (holding ring) | Material (lock nut) | Material (sealing element) | Module number | REACH | RoHS | Shell color | Surface technics | Thread specification | Uninstall the vehicle plug | Vehicle plug fixing | Wrench specifications | Series | Depth | Height | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLM-M25P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | Comply with RoHS exemptions | - | - | M25 | - | - | 30 | - | - | - | 5.2mm | ||
![]() DLM-M40P DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Nylon | - | - | - | Comply with RoHS exemptions | - | - | M40 | - | - | 52 | - | - | - | 8.0mm | ||
![]() DDL-M32M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 16-21mm | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | Nickel plating | M32 | - | - | 42 | - | - | - | - | ||
![]() DDL-PG21M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 13-18mm | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | Nickel plating | PG21 | - | - | 30 | - | - | - | - | ||
![]() DDL-M20M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 30-38mm | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | Nickel plating | M20 | - | - | 58 | - | - | - | - | ||
![]() DDL-M25P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DDL-PG21P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM-M25M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | Comply with RoHS exemptions | - | Nickel plating | M25 | - | - | 27 | - | - | - | 3.0mm | ||
![]() DLM-PG36M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG36 | - | - | 52 | - | - | - | 5.0mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | conform | - | - | - | ø350*100mm | - | - | - | - | - | - | - | - | - | conform | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDL-PG11M DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | 5-10mm | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Copper alloy | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | Nickel plating | PG11 | - | - | 20 | - | - | - | - | ||
![]() DF24B-LA DEGSON | In Stock | - | Datasheet | Zinc casting | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | 6 | - | Comply with RoHS exemptions | - | - | - | - | - | - | DF | - | - | - | ||
![]() DDL-PG29P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DDL-M40P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DDL-M50P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DDL-PG13.5P DEGSON | In Stock | - | Datasheet | - | cable joint | - | - | - | - | - | Accessories | - | - | IP68 | - | -40℃~+100℃ | - | Nylon | NBR | - | NBR | - | - | Comply with RoHS exemptions | - | - | - | - | - | - | - | - | - | - | ||
![]() DLM-PG29M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG29 | - | - | 40 | - | - | - | 4.0mm | ||
![]() DLM-PG16M DEGSON | In Stock | - | Datasheet | - | Lock nut | - | - | - | - | - | Accessories | - | - | - | - | -40℃~+100℃ | - | - | - | Copper alloy | - | - | - | Comply with RoHS exemptions | - | Nickel plating | PG16 | - | - | 24 | - | - | - | 3.0mm | ||
![]() FEAC-V-02 DEGSON | In Stock | - | Datasheet | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | conform | - | - | Provided according to customer requirements | - | - | Only allow 0 to 90 degrees frontal tilt | - | Plastic | - | - | - | - | - | conform | - | black | - | - | Press and remove | Use spring to lock the gun | - | - | 81.9mm | 98.5mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | conform | - | - | - | ø350*100mm | - | - | - | - | - | - | - | - | - | conform | - | - | - | - | - | - | - | - | - | - | - |