- Connection meets standards
- Dimensions
- Female/Male
- On the basis of UL /CSARated current
- PE Contacts
- Pollution level
- Rated pulse voltage
- RoHS
- Series
- classification
- working life-mating cycles
- Conductor cross sections(AWG)
Attribute column
Manufacturer
DEGSON Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | classification | Conductor cross sections(AWG) | Connection meets standards | Dimensions | Female/Male | On the basis of UL /CSARated current | PE Contacts | Pollution level | Rated pulse voltage | Rated torque | RoHS | Strip length | working life-mating cycles | Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMK-003-F(2.5-8MM2) DEGSON | In Stock | - | Datasheet | Insert | 14-9AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | 1.5N.m(2.5/4mm²) 2N.m(6/10mm²) | Comply with RoHS exemptions | 5-11mm | ≥500 time | DM | ||
![]() DMK-003-MC DEGSON | In Stock | - | Datasheet | Insert | 16-8AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DEE-092-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 48B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DSB-006-M DEGSON | In Stock | - | Datasheet | Insert | 16-10AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 6KV | 1.2N.m | Comply with RoHS exemptions | 7.5mm | ≥500 time | DSB | ||
![]() DEE-032-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DEE-046-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 24B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DEE | ||
![]() DME-005-MS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 6KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DMEE-008-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 6KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DME-005-FS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 6KV | - | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() D2MK-002-F(16-35MM2) DEGSON | In Stock | - | Datasheet | Insert | 6-2AWG | DIN EN 60664 DIN EN 61984 | 2 module | Female | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 13mm | ≥500 time | DM | ||
![]() D2MK-001-M(40-70MM2) DEGSON | In Stock | - | Datasheet | Insert | 1-2/0AWG | DIN EN 60664 DIN EN 61984 | 2 module | Male | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 16mm | ≥500 time | DM | ||
![]() D2MK-001-F(40-70MM2) DEGSON | In Stock | - | Datasheet | Insert | 1-2/0AWG | DIN EN 60664 DIN EN 61984 | 2 module | Female | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 16mm | ≥500 time | DM | ||
![]() DQ-005-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DQ | ||
![]() DD-040-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DD-040-MC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DE-048-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 48B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DE | ||
![]() DE-032-FC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DE | ||
![]() DA-003-M DEGSON | In Stock | - | Datasheet | Insert | 18-16AWG | DIN EN 60664 DIN EN 61984 | 3A | Male | 600V | Yes | 3 | 4KV | 0.25N.m | Comply with RoHS exemptions | 4.5mm | ≥500 time | DA | ||
![]() DA-010-MC DEGSON | In Stock | - | Datasheet | Insert | 26-12AWG | DIN EN 60664 DIN EN 61984 | 10A | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DA | ||
![]() D2MK-001-M(25-40MM2) DEGSON | In Stock | - | Datasheet | Insert | 4-1AWG | DIN EN 60664 DIN EN 61984 | 2 module | Male | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 16mm | ≥500 time | DM |