- Connection meets standards
- Dimensions
- Female/Male
- On the basis of UL /CSARated current
- PE Contacts
- Pollution level
- Rated pulse voltage
- RoHS
- Series
- classification
- working life-mating cycles
- Conductor cross sections(AWG)
Attribute column
Manufacturer
DEGSON Backplane Connectors - ARINC Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | classification | Conductor cross sections(AWG) | Connection meets standards | Dimensions | Female/Male | On the basis of UL /CSARated current | PE Contacts | Pollution level | Rated pulse voltage | Rated torque | RoHS | Strip length | working life-mating cycles | Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2MK-002-M(16-35MM2) DEGSON | In Stock | - | Datasheet | Insert | 6-2AWG | DIN EN 60664 DIN EN 61984 | 2 module | Male | 600V | No | 3 | 8KV | 8N.m(25/35mm²) 9N.m(50mm²) 10N.m(70mm²) | Comply with RoHS exemptions | 13mm | ≥500 time | DM | ||
![]() DMK7-002-M(14-22MM2) DEGSON | In Stock | - | Datasheet | Insert | 7-5AWG | DIN EN 60664 DIN EN 61984 | 1 module | Male | 600V | No | 3 | 8KV | 2N.m(6mm²) 3N.m(10mm²) 4N.m(16mm²) 5N.m(22mm²) | Comply with RoHS exemptions | - | ≥500 time | DM | ||
![]() DQ-007-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DQ | ||
![]() DQ-012-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7.5mm | ≥500 time | DQ | ||
![]() DD-007-MC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 3A | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DD-050-FC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 32A | Female | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DD | ||
![]() DE-032-M DEGSON | In Stock | - | Datasheet | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Male | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DE-032-MS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DE-032-FS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 32B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DDD-072-MC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DDD | ||
![]() DDD-216-MC DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 48B | Male | 600V | Yes | 3 | 4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DDD | ||
![]() DE-006-FS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 6B | Female | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DE-016-M DEGSON | In Stock | - | Datasheet | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DE-024-M DEGSON | In Stock | - | Datasheet | Insert | 18-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Male | 600V | Yes | 3 | 6KV | 0.5N.m | Comply with RoHS exemptions | 7mm | ≥500 time | DE | ||
![]() DE-024-MS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DK-8/24-FC DEGSON | In Stock | - | Datasheet | Insert | 20-12/26-12AWG | DIN EN 60664 DIN EN 61984 | 10B | Female | 600/300V | Yes | 3 | 6/4KV | - | Comply with RoHS exemptions | 6-8mm | ≥500 time | DK | ||
![]() DK-4/2-M DEGSON | In Stock | - | Datasheet | Insert | 16-6AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600/300V | Yes | 3 | 8/6KV | 1.2N.m(1.5mm²) 2N.m(2.5mm²) 3N.m(4/6/10/16mm²) 0.5N.m | Comply with RoHS exemptions | 14/7.5mm | ≥500 time | DK | ||
![]() DE-016-MS DEGSON | In Stock | - | Datasheet | Insert | 26-14AWG | DIN EN 60664 DIN EN 61984 | 16B | Male | 600V | Yes | 3 | 6KV | - | Comply with RoHS exemptions | 7-9mm | ≥500 time | DE | ||
![]() DK-4/8-F DEGSON | In Stock | - | Datasheet | Insert | 16-6/20-14AWG | DIN EN 60664 DIN EN 61984 | 24B | Female | 600/600V | Yes | 3 | 6/6KV | 1.2N.m(1.5mm²) 2N.m(2.5mm²) 3N.m(4/6/10/16mm²) 0.5N.m | Comply with RoHS exemptions | 6-9mm | ≥500 time | DK | ||
![]() DMK-003-F(6-10MM2) DEGSON | In Stock | - | Datasheet | Insert | 10-8AWG | DIN EN 60664 DIN EN 61984 | 1 module | Female | 600V | No | 3 | 8KV | 1.5N.m(2.5/4mm²) 2N.m(6/10mm²) | Comply with RoHS exemptions | 5-11mm | ≥500 time | DM |