- IP class
- Contact Materials
- Ambient temperature
- Contact carrier material
- Error-proof coding
- Number of potentials
- Overvoltage level
- Sealing material
- Coil material
- Material of contact surface
- Pollution level
- Flammability rating ,in line with UL94
Attribute column
Manufacturer
DEGSON Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | AWG signal wire | Bending radius | Cable outer diameter D | Cable test voltage | Cable type(abbreviation) | Cable Types | Coil material | Conductor insulation material | Conductor resistance | Contact carrier material | Contact Materials | Core diameter (including insulation layer) | Cross section | Dust-proof cap | Error-proof coding | Fixture body material | Flame retardant | Flame retardant grade, in line with UL94 | Flammability rating ,in line with UL94 | Insertion and pullout cycle | IP class | Material of contact surface | Minimum bend radius ,fixed installation | Minimum bend radius ,mobile installation | Nominal cable voltage | Number of potentials | Other protection functions | Outer sheath, material | Overvoltage level | Packing unit | Pollution level | Products weight (without packaging) | Sealing cap | Sealing material | Special attributes | Standards/specifications | Thickness, insulation | Torque | Type of installation | UL AWM form | Wire color | Wire structure Signal wire |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM-M8B-05P-FF-SL7B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | 24AWG | 50.8mm | 5.0 ±0.2mm | 2000V | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 94.2Ω/km (at 20 °C) ) | PU | CuZn | 1.00±0.05mm | 0.25mm² | - | B-Code | TPU | Compliant with UL758 | - | V0 | ≥ 100 | IP67 | Au | 5*OD | 10*OD | 300V | 5 | Anti-UV | PU | Ⅱ | - | 3 | - | - | Silicon | Silicone-free | IEC 61076-2-104 | 0.23mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black 5 Gray | 7/0.20mm² | ||
![]() SPSH-M12X-08P-FF-SF7003 DEGSON | In Stock | - | Datasheet | -20℃...105℃ | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PA | CuZn | - | - | - | X-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 8 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-109 | - | 0.4 Nm | Rear board installation | - | - | - | ||
![]() SRSH-M12D-04P-FF-SF7003 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PA | CuZn | - | - | - | D-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 4 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-101 | - | 0.4 Nm | Rear board installation | - | - | - | ||
![]() SRSH-M12B-05P-MM-SF7003 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PA | CuZn | - | - | - | B-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 5 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-101 | - | 0.4 Nm | Rear board installation | - | - | - | ||
![]() SP-M8A-03P-MM-SF7005 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | - | A-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 3 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | Rear board installation | - | - | - | ||
![]() PM-M5A-03P-FF-SL7A01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | 26AWG | - | 4.0 ±0.2mm | - | PVC | PVC Black | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PU | CuZn | 1.00±0.05mm | 0.14mm² | - | A-Code | TPU | Comply with UL 758/1581 FT1 standard | - | V0 | ≥ 100 | IP67 | Au | - | - | 300V | 3 | - | PVC | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-105 | 0.51mm | 0.4 Nm | - | UL2517 | 1 Brown 3 Blue 4 Black | 19/0.10mm² | ||
![]() SRSH-M8A-03P-MM-SF7003 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | - | A-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 3 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | Rear board installation | - | - | - | ||
![]() SR-M8A-03P-MM-SF7005 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | - | A-Code | - | - | - | V0 | ≥ 100 | IP67 | Au | - | - | - | 3 | - | - | Ⅱ | - | 3 | - | - | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | Rear board installation | - | - | - | ||
![]() SP-M5A-03P-MM-SF7001 DEGSON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD-RJ45-SF7E-700-C1078 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | CAP-RJ45-C1078 | - | - | VW-1 | V0 | - | ≥ 100 | IP67 | - | - | - | - | - | - | - | - | 200 | - | / | - | - | - | - | - | - | Rear board installation | - | - | - | ||
![]() PM-RJ45-2L-7E-600-C1078 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | CAP-RJ45-C1078 | - | - | VW-1 | V0 | - | ≥ 100 | IP67 | - | - | - | - | - | - | - | - | 70 | - | / | - | - | - | - | - | - | Rear board installation | - | - | - | ||
![]() PM-RJ45-2R-7E-600-C1078 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | CAP-RJ45-C1078 | - | - | VW-1 | V0 | - | ≥ 100 | IP67 | - | - | - | - | - | - | - | - | 70 | - | / | - | - | - | - | - | - | Rear board installation | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃...85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | CAP-RJ45-C1078 | - | - | VW-1 | V0 | - | ≥ 100 | IP67 | - | - | - | - | - | - | - | - | 90 | - | / | - | - | - | - | - | - | Rear board installation | - | - | - | ||
![]() SESH-M12A-04P-MM-SM8A01 DEGSON | In Stock | - | - | -40℃...80℃ | 22AWG | - | 5.0 ±0.2mm | 2000V | PVC | PVC Black | Zinc alloy, nickel plated | PVC | Maximum 59.4Ω/km (at 20 °C) ) | PA | CuZn | 1.30±0.05mm | 0.34mm² | - | A-Code | - | Comply with UL 758/1581 FT1 standard | - | V0 | ≥ 100 | IP68 | Au | - | - | 300V | 5 | - | PVC | Ⅱ | 100 | 3 | / | CAP-M12-FP-8002 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | Rear board installation | UL2517 | 1 Brown 2 White 3 Blue 4 Black | 17/0.16mm² | ||
![]() SESH-M12A-08P-MM-SM8A01 DEGSON | In Stock | - | - | -40℃...80℃ | 24AWG | - | 5.0 ±0.2mm | 2000V | PVC | PVC Black | Zinc alloy, nickel plated | PVC | Maximum 59.4Ω/km (at 20 °C) ) | PA | CuZn | 1.30±0.05mm | 0.25mm² | - | A-Code | - | Comply with UL 758/1581 FT1 standard | - | V0 | ≥ 100 | IP68 | Au | - | - | 300V | 8 | - | PVC | Ⅱ | 100 | 3 | / | CAP-M12-FP-8002 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | Rear board installation | UL2517 | 1 White 2 Brown 3 Green 4 Yellow 5 Gray 6 Pink 7 Blue 8 Red | 17/0.16mm² | ||
![]() SESH-M12A-10P-MM-SM8A01 DEGSON | In Stock | - | - | -40℃...80℃ | 26AWG | - | 5.0 ±0.2mm | 2000V | PVC | PVC Black | Zinc alloy, nickel plated | PVC | Maximum 59.4Ω/km (at 20 °C) ) | PA | CuZn | 1.30±0.05mm | 0.14mm² | - | A-Code | - | Comply with UL 758/1581 FT1 standard | - | V0 | ≥ 100 | IP68 | Au | - | - | 300V | 10 | - | PVC | Ⅱ | 100 | 3 | / | CAP-M12-FP-8002 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | Rear board installation | UL2517 | 1 Brown 2 Blue 3 White 4 Green 5 Pink 6 Yellow 7 Black 8 Gray 9 Red 10 Violet | 17/0.16mm² | ||
![]() WS10-TW-01P-18-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS4-TW-PE-01P-1C-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS10-TW-01P-12-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS10-TW-01P-13-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |