- IP class
- Contact Materials
- Ambient temperature
- Contact carrier material
- Error-proof coding
- Number of potentials
- Overvoltage level
- Sealing material
- Coil material
- Material of contact surface
- Pollution level
- Flammability rating ,in line with UL94
Attribute column
Manufacturer
DEGSON Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Assembled cable outer diameter | Assembled conductor cross section | AWG signal wire | Bending radius | Cable outer diameter D | Cable test voltage | Cable type(abbreviation) | Cable Types | Coil material | Conductor insulation material | Conductor resistance | Contact carrier material | Contact Materials | Core diameter (including insulation layer) | Cross section | Error-proof coding | Fixture body material | Flame retardant | Flammability rating ,in line with UL94 | Flammability rating ,in line with UL97 | Insertion and pullout cycle | IP class | Material of contact surface | Minimum bend radius ,fixed installation | Minimum bend radius ,mobile installation | Nominal cable voltage | Number of potentials | Oil resistance | Other protection functions | Outer sheath, material | Overvoltage level | Pollution level | Sealing material | Special attributes | Standards/specifications | Thickness, insulation | Torque | Type of installation | UL AWM form | Wire color | Wire structure Signal wire |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM-M8A-06P-FF-SR7D01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 26AWG | 50.8mm | 5.0 ±0.2mm | 2000V | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PA | CuZn | 1.00±0.05mm | 0.14mm² | A-Code | TPU | Compliant with UL758 | V0 | - | ≥ 100 | IP67 | Au | 5*OD | 10*OD | 300V | 6 | - | Anti-UV | PU | Ⅱ | 3 | Silicon | Silicone-free | IEC 61076-2-104 | 0.23mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black 5 Gray 6 Pink | 7/0.16mm² | ||
![]() PM-M8A-04P-FF-SR7B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 24AWG | 50.8mm | 4.6 ±0.2mm | 2000V | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 94.2Ω/km (at 20 °C) ) | PU | CuZn | 1.00±0.05mm | 0.25mm² | A-Code | TPU | Compliant with UL758 | V0 | - | ≥ 100 | IP67 | Au | 5*OD | 10*OD | 300V | 4 | - | Anti-UV | PU | Ⅱ | 3 | Silicon | Silicone-free | IEC 61076-2-104 | 0.23mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black | 7/0.20mm² | ||
![]() PM-M8A-04P-FF-SR7C01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 24AWG | 50.8mm | 4.6 ±0.2mm | 2000V | PVC | PVC Black | Copper alloy, nickel plated | PVC | Maximum 94.2Ω/km (at 20 °C) ) | PA | CuZn | 1.00±0.05mm | 0.25mm² | A-Code | TPU | Compliant with UL758 | V0 | - | ≥ 100 | IP67 | Au | 5*OD | 10*OD | 300V | 4 | - | Anti-UV | PVC | Ⅱ | 3 | Silicon | Silicone-free | IEC 61076-2-104 | 0.23mm | 0.4 Nm | - | UL2517 | 1 Brown 2 White 3 Blue 4 Black | 7/0.20mm² | ||
![]() PB-M8A-04P-FF-SL7001 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | 4.0-6.0mm | 0.25~0.34 mm² | - | - | - | - | - | - | - | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | - | 4 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | - | - | - | - | ||
![]() PM-M8A-08P-FF-SR7D01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 26AWG | 50.8mm | 5.2 ±0.2mm | 2000V | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PA | CuZn | 1.00±0.05mm | 0.14mm² | A-Code | TPU | Compliant with UL758 | V0 | - | ≥ 100 | IP67 | Au | 5*OD | 10*OD | 300V | 8 | - | Anti-UV | PU | Ⅱ | 3 | Silicon | Silicone-free | IEC 61076-2-104 | 0.23mm | 0.4 Nm | - | UL20549 | 1 White 2 Brown 3 Green 4 Yellow 5 Gray 6 Pink 7 Blue 8 Red | 7/0.16mm² | ||
![]() PM-M12A-06P-FF-SL8B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 24AWG | - | 5.2 ±0.2mm | 2000V | PUR | PUR Black | Zinc alloy, nickel plated | PE | Maximum 94.2Ω/km (at 20 °C) ) | PU | CuZn | 1.10±0.05mm | 0.25mm² | A-Code | TPU | Comply with UL 758/1581 FT2 standard | V0 | HB | ≥ 100 | IP68 | Au | - | - | 300V | 6 | No | - | PU | Ⅱ | 3 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | - | UL20549 | 1 White 2 Brown 3 Green 4 Yellow 6 Pink 7 Blue | 7/0.20mm² | ||
![]() PM-M12A-08P-FF-SL8A01 DEGSON | In Stock | - | Datasheet | -25℃...85℃ | - | - | 24AWG | - | 5.5 ±0.2mm | 2000V | PVC | PVC Black | Zinc alloy, nickel plated | PVC | Maximum 94.2Ω/km (at 20 °C) ) | PU | CuZn | 1.10±0.05mm | 0.25mm² | A-Code | TPU | Comply with UL 758/1581 FT1 standard | V0 | HB | ≥ 100 | IP68 | Au | - | - | 300V | 8 | - | - | PVC | Ⅱ | 3 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | - | UL2517 | 1 White 2 Brown 3 Green 4 Yellow 5 Gray 6 Pink 7 Blue 8 Red | 7/0.20mm² | ||
![]() PM-M12A-05P-FF-SL8B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 22AWG | - | 5.4 ±0.2mm | 2000V | PUR | PUR Black | Zinc alloy, nickel plated | PE | Maximum 59.4Ω/km (at 20 °C) ) | PU | CuZn | 1.30±0.05mm | 0.34mm² | A-Code | TPU | Comply with UL 758/1581 FT2 standard | V0 | HB | ≥ 100 | IP68 | Au | - | - | 300V | 5 | No | - | PU | Ⅱ | 3 | Silicon | - | IEC 61076-2-101 | 0.6mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black | 17/0.16mm² | ||
![]() PB-M8A-04P-MM-SL7001 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | 4.0-6.0mm | 0.25~0.34 mm² | - | - | - | - | - | - | - | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | - | 4 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | - | - | - | - | ||
![]() PM-M5A-04P-FF-SL7B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 26AWG | - | 3.5 ±0.2mm | - | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PU | CuZn | 1.00±0.05mm | 0.14mm² | A-Code | TPU | Comply with UL 758/1581 FT2 standard | V0 | - | ≥ 100 | IP67 | Au | - | - | 300V | 4 | - | - | PU | Ⅱ | 3 | Silicon | - | IEC 61076-2-105 | 0.38mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black | 19/0.10mm² | ||
![]() PASH-M8A-06P-MM-SL7001 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | 4.0-6.0mm | 0.14~0.25 mm² | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | - | - | - | - | 6 | - | - | - | Ⅱ | - | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | - | - | - | - | ||
![]() SD-M8A-06P-FF-SH7B50 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | - | - | - | 2000V | - | - | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PA | CuZn | 1.00±0.05mm | 0.14mm² | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | 300V | 6 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | 0.18mm | 0.3 Nm ... 0.4 Nm | Installation in front of the board | UL1061 | 1 Brown 2 White 3 Blue 4 Black 5 Gray 6 Pink | 7/0.16mm² | ||
![]() SD-M8A-04P-FF-SH7B50 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | - | - | - | 2000V | - | - | Copper alloy, nickel plated | PVC | Maximum 94.2Ω/km (at 20 °C) ) | PA | CuZn | 1.10±0.05mm | 0.25mm² | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | 300V | 4 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | 0.18mm | 0.3 Nm ... 0.4 Nm | Installation in front of the board | UL1061 | 1 Brown 2 White 3 Blue 4 Black | 7/0.20mm² | ||
![]() SD-M8A-04P-FF-SH7002 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | - | 4 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | Installation in front of the board | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | -25℃...85℃ | - | - | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PU | CuZn | - | - | A-Code | TPU | - | - | HB | ≥ 100 | IP67 | Au | - | - | - | 8 | - | - | - | Ⅱ | 3 | Silicon | - | - | - | - | - | - | - | - | ||
![]() PM-M5A-04P-MM-SR7B01 DEGSON | In Stock | - | Datasheet | -25℃...80℃ | - | - | 26AWG | - | 3.5 ±0.2mm | - | PUR | PUR Black | Copper alloy, nickel plated | PVC | Maximum 150Ω/km (at 20 °C) ) | PU | CuZn | 1.00±0.05mm | 0.14mm² | A-Code | TPU | Comply with UL 758/1581 FT2 standard | V0 | - | ≥ 100 | IP67 | Au | - | - | 300V | 4 | - | - | PU | Ⅱ | 3 | Silicon | - | IEC 61076-2-105 | 0.38mm | 0.4 Nm | - | UL20549 | 1 Brown 2 White 3 Blue 4 Black | 19/0.10mm² | ||
![]() SP-M8A-08P-FF-SF7001 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | - | 8 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | Rear board installation | - | - | - | ||
![]() PBSH-M8A-04P-FF-SL7001 DEGSON | In Stock | - | Datasheet | -40℃...85℃ | 4.0-6.0mm | 0.25~0.34 mm² | - | - | - | - | - | - | Copper alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP67 | Au | - | - | - | 4 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-104 | - | 0.3 Nm ... 0.4 Nm | - | - | - | - | ||
![]() SPSH-M12A-08P-FF-SF8001 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP68 | Au | - | - | - | 8 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-101 | - | 0.4 Nm | Rear board installation | - | - | - | ||
![]() SPSH-M12A-06P-FF-SF8001 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | - | - | - | - | - | - | Zinc alloy, nickel plated | - | - | PA | CuZn | - | - | A-Code | - | - | V0 | - | ≥ 100 | IP68 | Au | - | - | - | 6 | - | - | - | Ⅱ | 3 | Silicon | - | IEC 61076-2-101 | - | 0.4 Nm | Rear board installation | - | - | - |