- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Height
- Overvoltage category
- Pollution level
- Standards/Regulations
- Connectable guide cross section AWG
- Packing unit
- Products weight (without packaging)
- Connection meets standards
- Connection name
- Cross section of flexible conductor
Attribute column
Manufacturer
DEGSON Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Connection meets standards | Connection name | connection volume | Cross section of flexible conductor | Fault monitoring (open circuit/short circuit) | Flame retardant grade, in line with UL94 | Flexible conductor cross section | Hard conductor cross section | Hard wire cross section | Input voltage range relative to UN | Limit continuous current | Maximum allowable current | Maximum allowable working voltage | Maximum switching voltage | Number of digits | Overvoltage category | Packing unit | Pollution level | Products weight (without packaging) | protected name | Protection circuits/components | Rated input voltage | Rated overvoltage | Shell Insulation Materials | Signal points | spacing | Standards/Regulations | Status Display | Status display/channel | Wire harness | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC6-PE-01P-1C-00Z(H) Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 3A | - | - | 60VAC 60VDC | - | Ⅲ | 4 | 3 | 128 | Polarity protection | Polarity Protection Diode | 20VDC~ 28VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | - | 60mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 2 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 3A | - | - | 60VAC 60VDC | - | Ⅲ | 1 | 3 | 195 | Polarity protection | Polarity Protection Diode | 20VDC~ 28VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | - | 60mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 3A | - | - | 60VAC 60VDC | - | Ⅲ | 4 | 3 | 67 | Polarity protection | Polarity Protection Diode | 20VDC~ 28VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | - | 60mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-16AWG | UL1059 | Control system side | - | 0.14 mm² ... 1.5 mm² | - | V0 | - | - | 0.14 mm² ... 1.5 mm² | - | - | 1A | 30VDC | - | 10 | Ⅲ | 2 | 3 | 130 | - | - | - | 0.5kV | - | 8 | 2.54mm | IEC61810 | Yes | - | DX211-4S-500-00A(H) | 40mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-16AWG | UL1059 | Control system side | - | 0.5mm² ... 1.5 mm² | - | V0 | - | - | 0.5mm² ... 1.5 mm² | - | - | 2A | 30VDC | - | 18 | Ⅲ | 1 | 3 | 135 | - | - | - | 0.5kV | - | 16 | 5.08mm | IEC61810 | Yes | - | - | 35mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-16AWG | UL1059 | Control system side | - | 0.5mm² ... 1.5 mm² | - | V0 | - | - | 0.5mm² ... 1.5 mm² | - | - | 1A | 30VDC | - | 20 | Ⅲ | 1 | 3 | 130 | - | - | - | 0.5kV | - | 16 | 2.54mm | IEC61810 | Yes | - | DX213-1S-500-00A(H) | 43mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-16AWG | UL1059 | Control system side | - | 0.5mm² ... 1.5 mm² | - | V0 | - | - | 0.5mm² ... 1.5 mm² | - | - | 1A | 30VDC | - | 10 | Ⅲ | 2 | 3 | 60 | - | - | - | 0.5kV | - | 8 | 2.54mm | IEC61810 | Yes | - | DX211-1S-500-00A(H) | 47mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-16AWG | UL1059 | Control system side | - | 0.5mm² ... 1.5 mm² | - | V0 | - | - | 0.5mm² ... 1.5 mm² | - | - | 2A | 30VDC | - | 10 | Ⅲ | 2 | 3 | 76 | - | - | - | 0.5kV | - | 8 | 5.08mm | IEC61810 | Yes | - | - | 35mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 22-14AWG | UL1059 | Control system side | - | 0.3mm²--2.0mm² | - | V0 | - | - | 0.3mm²--2.0mm² | - | - | 1A | 30VDC | - | 26 | Ⅲ | 2 | 3 | 140 | - | - | - | 0.5kV | - | 26 | 2.54mm | IEC61810 | no | - | DX210-7S-500-00A(H) | 44mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 22-14AWG | UL1059 | Control system side | - | 0.3mm²--2.0mm² | - | V0 | - | - | 0.3mm²--2.0mm² | - | - | 1A | 30VDC | - | 40 | Ⅲ | 3 | 3 | 155 | - | - | - | 0.5kV | - | 40 | 2.54mm | IEC61810 | no | - | DX210-4S-500-00A(H) | 44mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 1 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 5A | - | - | 240VAC 30VDC | - | Ⅲ | 2 | 3 | 150 | Polarity protection | Polarity Protection Diode | 24VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | DX213-1S-500-00A(H) | 70mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 2 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 5A | - | - | 240VAC 30VDC | - | Ⅲ | 1 | 3 | 300 | Polarity protection | Polarity Protection Diode | 24VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | DX213-1S-500-00A(H) | 70mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 8 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 10A | - | - | 240VAC 30VDC | - | Ⅲ | 2 | 3 | 300 | Polarity protection | Polarity Protection Diode | 24VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | DX213-1S-500-00A(H) | 62.5mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 1A | 30VDC | - | 26 | Ⅲ | 4 | 3 | 95 | - | - | - | 0.5kV | - | 26 | 2.54mm | IEC61810 | no | - | DX210-7S-500-00A(H) | 44mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 1A | 30VDC | - | 34 | Ⅲ | 3 | 3 | 125 | - | - | - | 0.5kV | - | 34 | 2.54mm | IEC61810 | no | - | - | 44mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28-12AWG | UL1059 | Control system side | - | 1.0 mm² ... 2.5 mm² | - | V0 | - | - | 1.0 mm² ... 2.5 mm² | - | - | 1A | 30VDC | - | 50 | Ⅲ | 2 | 3 | 165 | - | - | - | 0.5kV | - | 50 | 2.54mm | IEC61810 | no | - | - | 44mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ⅲ | 2 | 3 | 339 | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | 70mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | 28...12AWG | - | - | 2 | - | no | - | 1.0 ... 2.5mm² | 1.0 ... 2.5mm² | - | 0.9....1.1 | 5A | - | - | 240VAC 30VDC | - | Ⅲ | 1 | 3 | 874 | Polarity protection | Polarity Protection Diode | 24VDC | - | PVC/PA66 | - | - | IEC61810 | - | green | - | 70mm | ||
Tiny WHSL | In Stock | - | Datasheet | -20 °C ... 70 °C | -20 °C ... 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ⅲ | 2 | 3 | 339 | - | - | - | - | PVC/PA66 | - | - | IEC61810 | - | - | - | 70mm |