- Conform to the norm
- Connector
- Connector pinout layout
- Contact Materials
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Mechanical mounting
- Spatial orientation
- Type of connector
- Wire cross-section
- Certificates
Attribute column
Manufacturer
DEGSON Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Conform to the norm | Conform to the norm1 | Connector | Connector pinout layout | Connector variant | Connectors features | Contact Materials | Contacts pitch | Electrical mounting | Electrical mounting1 | Leads dimensions | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire cross-section | Depth | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212V-THR-3.5-02P-13-1000ZH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 8.5mm | 12.3mm | 7.7mm | ||
![]() DG212R-THR-3.5-03P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x3 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 12.3mm | 8.5mm | 11.2mm | ||
![]() DG136T-12.7-03P-14-100ZH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x3 | - | assembling possibility | copper | 12.7mm | cage clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 2.5...16mm<sup>2</sup> | 18.4mm | 29.3mm | 35.56mm | ||
![]() DG35C-B-02P-13-200AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x2 | - | - | copper alloy | 8.25mm | screw terminal | THT | - | on PCBs | - | straight | PCB terminal block | 4mm<sup>2</sup> | 13.6mm | 15.1mm | 18.4mm | ||
![]() DG235-5.0-03P-11 DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x3 | with push button | assembling possibility | phosphor bronze | 5mm | spring clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 12.5mm | 15.5mm | 15mm | ||
![]() DG129-5.0-03P-11 DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x3 | - | assembling possibility | brass | 5mm | cage clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 10.5mm | 19.5mm | 15mm | ||
![]() DG250-3.5-13P-11-00AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x13 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | angled 45° | PCB terminal block | 0.2...0.75mm<sup>2</sup> | 12mm | 11.5mm | 47mm | ||
![]() DG1450-B-02P-23-00AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x2 | with protection | - | copper alloy | 14.5mm | screw terminal | THT | - | on PCBs | - | straight | PCB terminal block | 8mm<sup>2</sup> | 23mm | 35mm | - | ||
![]() DG301-5.0-07P-12-00A(H) DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x7 | with wire protector | assembling possibility | brass | 5mm | screw terminal | THT | L 4.3mm | on PCBs | - | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 7.6mm | 10mm | 35mm | ||
![]() DG250-3.5-08P-11-00A(H) DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x8 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | angled 45° | PCB terminal block | 0.2...0.75mm<sup>2</sup> | 12mm | 11.5mm | 29.5mm | ||
![]() DG45H-A-04P-13-00A(H) DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | - | terminal | 1x4 | - | - | copper alloy | 9.5mm | screw terminal | THT | - | for panel mounting | on PCBs | straight | PCB terminal block | 4mm<sup>2</sup> | - | - | - | ||
![]() DG129-7.62-2P-14-00AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x2 | - | assembling possibility | brass | 7.62mm | cage clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 10.5mm | 19.5mm | 22.86mm | ||
![]() DG128-7.5-02P-14 DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x2 | - | assembling possibility | brass | 7.5mm | cage clamp | THT | - | on PCBs | - | angled | PCB terminal block | 2.5mm<sup>2</sup> | 10.2mm | 14.1mm | 15mm | ||
![]() DG250-3.5-05P-11-00AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x5 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | angled 45° | PCB terminal block | 0.2...0.75mm<sup>2</sup> | 12mm | 11.5mm | 19mm | ||
![]() DG212R-THR-3.5-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 12.3mm | 8.5mm | 7.7mm | ||
![]() DG212R-THR-5.0-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 12.3mm | 8.5mm | 9.2mm | ||
![]() DG212R-THR-5.0-03P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x3 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | - | on PCBs | - | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 12.3mm | 8.5mm | 14.2mm | ||
![]() DG271V-5.0-03P-14 DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x3 | - | - | copper | 5mm | spring clamp | THT | - | on PCBs | - | straight | PCB terminal block | 0.2...4mm<sup>2</sup> | 13.5mm | 14.8mm | 16.4mm | ||
![]() DG212V-THR-5.0-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | - | on PCBs | - | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 8.5mm | 12.3mm | 9.2mm | ||
![]() DG242V-5.08-03P-11-00AH DEGSON ELECTRONICS | In Stock | - | - | RoHS compliant | CE | VDE | terminal | 1x3 | with lever | - | phosphor bronze | 5.08mm | spring clamp | THT | - | on PCBs | - | straight | PCB terminal block | 0.2...2.5mm<sup>2</sup> | 14mm | 13.2mm | - |