Filters
  • Insulation Materials
  • Ambient temperature (operation)
  • Insulating material group
  • Conductor cross section solid
  • Strip length
  • Conductor cross section flexible
  • Number of potentials
  • Environmental items
  • Type of installation
  • Pluggable or not
  • Contact Materials
  • Pitch

Attribute column

Manufacturer

DEGSON Terminal Blocks - Accessories

View Mode:
699 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pin arrangement

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated current(II/2)

Rated current(III/2)

Rated current(III/3)

Rated power frequency voltage(1min)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Strip length

Test Specification

Torque

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃

20~6AWG

2.5~16mm²

2.5~16mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

60A

60A

10A

-

1000V

-

3.5KV

-

-

-

300V

300V

300V

Slotted screwdriver

10mm

UL1059/IEC60998

1.2N.m

PCB welding

10.16mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

30~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

3

Single row in a straight line

no

20A

20A

5A

1000V

630V

600V

-

6KV

6KV

6KV

300V

300V

600V

Slotted screwdriver

8mm

IEC60947/UL1059

0.6N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

30~10AWG

0.2~4.0mm²

0.2~6mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

30A

30A

5A

1000V

1000V

800V

-

6KV

8KV

8KV

300V

300V

600V

Slotted screwdriver

8mm

IEC60947/UL1059

0.5N.m

PCB welding

9.52mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.5~2.5mm²

0.5~2.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

-

10A

-

450V

-

-

-

2KV

-

300V

-

300V

Slotted screwdriver

8mm

UL1059/IEC60998

0.5N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.5~2.5mm²

0.5~2.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

-

10A

-

450V

-

2.5KV

-

-

-

300V

-

300V

Slotted screwdriver

9mm

UL1059/IEC60998

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

26~16AWG

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

4

Double-row in a straight line

no

12A

-

-

-

130V

-

1.25KV

-

-

-

300V

-

-

Slotted screwdriver

6mm

UL1059/IEC60998

0.2N.m

PCB welding

3.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

24~10AWG

0.2~4.0mm²

0.2~4mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

1

Double-row in a straight line

no

25A

-

10A

-

320V

-

-

-

4KV

-

300V

-

300V

Slotted screwdriver

13mm

UL1059/IEC60998

0.5N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

20~6AWG

2.5~16mm²

2.5~16mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

60A

60A

5A

-

1000V

-

3.5KV

-

-

-

600V

600V

600V

Slotted screwdriver

10mm

UL1059/IEC60998

1.2N.m

PCB welding

12.7mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

30~10AWG

0.2~4.0mm²

0.2~6mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

3

-

no

30A

30A

-

1000V

1000V

690V

-

6KV

8KV

8KV

600V

600V

-

Slotted screwdriver

8mm

IEC60947/UL1059

0.8N.m

PCB welding

9.52mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

24~6AWG

0.2~10mm²

0.2~10mm²

copper

tin-plated

Compliant with REACH/RoHS

PA66

1

Double-row in a straight line

no

70A

70A

10A

-

450V

-

2.5KV

-

-

-

300V

300V

600V

Slotted screwdriver

13mm

UL1059/IEC60998

1.2N.m

PCB welding

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-30℃~120℃

22~14AWG

0.75~1.5mm²

0.75~1.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲb

PBT

2

Single row in a straight line

no

10A

-

-

-

250V

-

-

-

2KV

-

300V

-

-

Slotted screwdriver

6mm

UL1059/IEC60998

-

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

20~12AWG

0.5~4.0mm²

0.5~4mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

8

Single row in a straight line

no

20A

-

10A

-

400V

-

2.5KV

-

-

-

300V

-

300V

Slotted screwdriver

6.5mm

UL1059/IEC60998

0.5N.m

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

24~8AWG

0.2~6.0mm²

0.2~10mm²

90°

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row of misalignment

no

41A

41A

5A

1000V

1000V

800V

-

8KV

8KV

8KV

600V

600V

600V

-

12mm

IEC60947/UL1059

-

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~16AWG

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

1

Double-row in a straight line

no

10A

10A

10A

-

250V

-

-

-

2KV

-

300V

300V

300V

-

10mm

UL1059/IEC60998

-

PCB welding

5.08mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~16AWG

0.2~1.5mm²

0.2~1.5mm²

90°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

10A

-

-

630V

320V

250V

-

4KV

4KV

4KV

300V

-

-

-

10mm

IEC60947/UL1059

-

PCB welding

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

26~16AWG

0.2~1.5mm²

0.2~1.5mm²

45°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

10A

-

10A

320V

160V

160V

-

2.5KV

2.5KV

2.5KV

300V

-

300V

-

10mm

IEC60947/UL1059

-

PCB welding

3.81mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~18AWG

0.2~0.75mm²

0.2~0.75mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row of misalignment

no

4A

4A

-

-

250V

-

-

-

2KV

-

300V

300V

-

-

8mm

UL1059/IEC60998

-

PCB welding

3.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

24~8AWG

0.2~6.0mm²

0.2~6mm²

90°

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row of misalignment

no

40A

40A

5A

1000V

1000V

630V

-

8KV

8KV

8KV

600V

600V

600V

-

14mm

IEC60947/UL1059

-

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~4.0mm²

0.2~4mm²

45°

copper

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

20A

-

10A

1000V

320V

500V

-

6KV

6KV

6KV

300V

-

300V

-

9mm

IEC60947/UL1059

-

PCB welding

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

1

Double-row in a straight line

no

15A

-

10A

-

750V

-

3KV

-

-

-

300V

-

300V

-

6mm

UL1059/IEC60998

-

PCB welding

7.5mm

Wave soldering/manual soldering