Filters
  • Insulation Materials
  • Ambient temperature (operation)
  • Insulating material group
  • Conductor cross section solid
  • Strip length
  • Conductor cross section flexible
  • Number of potentials
  • Environmental items
  • Type of installation
  • Pluggable or not
  • Contact Materials
  • Pitch

Attribute column

Manufacturer

DEGSON Terminal Blocks - Accessories

View Mode:
699 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pin arrangement

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated current(II/2)

Rated current(III/2)

Rated current(III/3)

Rated power frequency voltage(1min)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Shell color

Strip length

Test Specification

Torque

Type of installation

Type of packaging

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

PA66

9

Three rows in a straight line

no

10A

-

10A

1000V

630V

400V

-

6KV

6KV

6KV

300V

-

300V

-

-

6mm

IEC60947/UL1059

-

PCB welding

-

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

20~4AWG

0.2~16mm²

0.2~16mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row of misalignment

no

70A

70A

5A

1000V

1000V

1000V

-

8KV

8KV

8KV

600V

600V

600V

-

-

17mm

IEC60947/UL1059

-

PCB welding

-

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~130℃

-

-

-

-

-

-

Compliant with REACH/RoHS

Ⅲa

High temperature resistant materials

2

-

no

9A

-

-

160V

160V

32V

-

4KV

4KV

4KV

-

-

-

-

-

-

IEC60947/UL1977

-

-

-

4mm

-

In Stock

-

Datasheet

-40℃~105℃

20~12AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

1

Double-row of misalignment

no

12A

-

10A

-

450V

-

2.5KV

-

-

-

300V

-

300V

-

-

10mm

UL1059/IEC60998

-

PCB welding

-

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

-

-

0.5~1.0mm²

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

PA66

2

-

no

7A

-

7A

630V

320V

250V

-

4KV

4KV

4KV

150V

-

150V

-

-

6mm

IEC61984/ UL1059

-

-

-

2.1mm

-

In Stock

-

Datasheet

-40℃~105℃

28~14AWG

0.2~2.5mm²

0.2~2.5mm²

90°

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

12A

-

-

1000V

630V

500V

-

6KV

6KV

6KV

300V

-

-

-

-

8mm

IEC60947/UL1059

-

PCB welding

-

7.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~2.5mm²

0.2~2.5mm²

45°

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

PA66

4

Four rows in a straight line

no

10A

-

10A

-

450V

-

2.5KV

-

-

-

300V

-

300V

-

-

6mm

UL1059/IEC60998

-

PCB welding

-

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

-

0.5~1.5mm²

0.5~2.5mm²

45°

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

10A

-

-

630V

320V

320V

-

4KV

4KV

4KV

300V

-

-

-

-

10mm

IEC60947/UL1059

-

PCB welding

-

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

24~10AWG

0.2~4.0mm²

0.2~4mm²

45°

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

30A

-

-

1000V

630V

630V

-

6KV

6KV

6KV

300V

-

-

-

-

11mm

IEC60947/UL1059

-

PCB welding

-

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

20~18AWG

0.2~1.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

PA66

1

Double-row in a straight line

no

5A

5A

5A

630V

320V

250V

-

4KV

4KV

4KV

300V

150V

300V

-

-

10mm

IEC60947/UL1059

-

PCB welding

-

5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

18~4AWG

0.2~16mm²

0.2~25mm²

-

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

66A

66A

-

600V

600V

600V

-

6KV

6KV

6KV

300V

300V

-

-

-

18mm

IEC60947/UL1059

-

PCB welding

-

15mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~130℃

28~14AWG

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

High temperature resistant materials

2

Double-row in a straight line

no

12A

-

10A

500V

320V

320V

-

4KV

4KV

4KV

300V

-

300V

-

-

8mm

IEC60947/UL1059

-

PCB welding

-

5mm

Reflow soldering/wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~130℃

28~14AWG

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

High temperature resistant materials

2

Double-row in a straight line

no

12A

-

10A

500V

320V

320V

-

4KV

4KV

4KV

300V

-

300V

-

-

8mm

IEC60947/UL1059

-

PCB welding

-

5mm

Reflow soldering/wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

18~4AWG

0.2~16mm²

0.2~25mm²

-

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Double-row of misalignment

no

66A

66A

-

1000V

1000V

1000V

-

8KV

8KV

8KV

600V

600V

-

-

-

18mm

IEC60947/UL1059

-

PCB welding

-

15mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~2.5mm²

0.2~2.5mm²

90°

Copper alloy

tin-plated

-

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

no

15A

-

10A

1000V

750V

450V

-

6KV

6KV

6KV

300V

-

300V

-

-

6mm

UL1059/IEC60998

-

PCB welding

-

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

-

-

-

-

-

-

Compliant with REACH/RoHS

PA66

1

-

no

-

-

-

800V

400V

400V

-

4KV

4KV

4KV

-

-

-

-

-

-

IEC61984/ UL1059

-

-

-

10mm

-

In Stock

-

Datasheet

-

-

-

-

-

copper

-

tin-plated

Compliant with REACH/RoHS

-

-

1

-

no

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

2N.m

PCB welding

-

-

Reflow soldering/wave soldering/manual soldering

DGP4
DGP4

DEGSON

In Stock

-

Datasheet

-40℃~105℃

28~10AWG

0.2~4.0mm²

0.2~6mm²

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

1

-

no

30A

30A

10A

800V

800V

500V

-

4KV

4KV

4KV

300V

150V

300V

Slotted screwdriver

Gray

8mm

UL1059/IEC60998

0.8N.m

panel

bag packaging

10mm

-

DGH10
DGH10

DEGSON

In Stock

-

Datasheet

-40℃~105℃

24~6AWG

0.5~16mm²

0.5~16mm²

-

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

1

-

Yes

65A

-

10A

-

-

500V

-

-

-

8KV

300V

-

300V

Slotted screwdriver

-

10mm

IEC60947/UL1059

1.2N.m

panel

-

10.1mm

-

DGH95
DGH95

DEGSON

In Stock

-

Datasheet

-40℃~105℃

4~4/0AWG

25~95mm²

25~95mm²

-

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

1

-

Yes

230A

230A

5A

-

-

1000V

-

-

8KV

8KV

600V

600V

600V

Hexagon screwdriver

-

27mm

IEC60947/UL1059

-

panel

-

25mm

-