- Insulation Materials
- Ambient temperature (operation)
- Insulating material group
- Conductor cross section solid
- Strip length
- Conductor cross section flexible
- Number of potentials
- Environmental items
- Type of installation
- Pluggable or not
- Contact Materials
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | AWG | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | Contact Materials | Contact point metal surface | End plate width | Environmental items | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Number of potentials | Open-end side panels | Pluggable or not | Rated current (B) | Rated current (D) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage | Rated voltage (B) | Rated voltage (D) | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screw type | Screwdriver | standard test | Strip length | Temperature rise test | Test Specification | Tightening torque | Torque | Type of installation | Voltage drop | Pitch | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS6-SD-PE DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~6mm² | - | - | 0.2~6mm² | 24~10 | - | - | 4mm | - | Passed the test | V0 | I | PA | Passed the test | 52mm | 44.5mm | 2 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 9~10mm | ≤45 K | - | - | - | - | ≤3.2mV | - | 41.6mm | ||
![]() WS6-SD DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~6mm² | - | - | 0.2~6mm² | 24~10 | - | - | 4mm | - | Passed the test | V0 | I | PA | Passed the test | 52mm | 44.5mm | 2 | - | Yes | - | - | - | - | 32A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 9~10mm | ≤45 K | - | - | - | - | ≤3.2mV | - | 41.6mm | ||
![]() WS16-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~16mm² | - | - | 0.2~16mm² | 24~6 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 52.5mm | 45mm | 2 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 16~17mm | ≤45 K | - | - | - | - | ≤3.2mV | - | 44.7mm | ||
![]() WS16-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~16mm² | - | - | 0.2~16mm² | 24~6 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 52.5mm | 45mm | 3 | - | Yes | - | - | - | - | 76A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 16~17mm | ≤45 K | - | - | - | - | ≤3.2mV | - | 44.7mm | ||
![]() WS2.5T-DB DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | - | Yes | - | - | - | - | 24A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | - | - | ≤3.2mV | - | 18mm | ||
![]() DCKKB4 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | - | Yes | - | - | - | - | 32A | - | 8KV | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.6N.m | - | - | ≤3.2mV | - | 61.8mm | ||
![]() DCKKB4-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | 0.6N.m | - | - | ≤3.2mV | - | 61.8mm | ||
![]() DC50-PE DEGSON | In Stock | - | Datasheet | 10-16mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 16~50mm² | 16-50mm² | 16-50mm² | 16~50mm² | 6~1/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 83.4mm | 75.9mm | 2 | - | no | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 22~23mm | ≤45 K | - | 2.5N.m | - | - | ≤3.2mV | - | 75.85mm | ||
![]() DC50-PE-01A(H) DEGSON | In Stock | - | Datasheet | 10-16mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 16~50mm² | 16-50mm² | 16-50mm² | 16~50mm² | 6~1/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 83.4mm | 75.9mm | 2 | - | no | - | - | - | - | - | - | 8KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | - | IEC60947-7-2 | 22~23mm | ≤45 K | - | 2.5N.m | - | - | ≤3.2mV | - | 75.85mm | ||
![]() DC95 DEGSON | In Stock | - | Datasheet | 25-35mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 25~95mm² | 25-95mm² | 25-95mm² | 25~95mm² | 2~4/0 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 97.5mm | 90mm | 2 | - | no | - | - | - | - | 232A | - | 8KV | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Allen screws | - | IEC60947-7-1 | 33~35mm | ≤45 K | - | 20N.m | - | - | ≤3.2mV | - | 90mm | ||
![]() DC4-HE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 55.5mm | 48mm | 2 | - | Yes | - | - | - | - | 6.3A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-3 | 8~9mm | ≤45 K | - | 0.6N.m | - | - | ≤3.2mV | - | 46.5mm | ||
![]() PC1.5 DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~1.5mm² | 0.2-0.5mm² | - | 0.2~1.5mm² | 26~16 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 49.55mm | 42.05mm | 2 | - | Yes | - | - | - | - | 17.5A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 6~7mm | ≤45 K | - | 0.2N.m | - | - | ≤3.2mV | - | 40.8mm | ||
![]() DC4-TG DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 2 | - | Yes | - | - | - | - | 20A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.6N.m | - | - | ≤3.2mV | - | 40mm | ||
![]() PCKK4-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 24~10 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 69.45mm | 61.95mm | 4 | - | no | - | - | - | - | - | - | 6KV | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | - | 60.7mm | ||
![]() PCMB2.5 DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 28~12 | - | - | 1mm | - | Passed the test | V0 | I | PA | Passed the test | - | 33.7mm | 2 | - | Yes | - | - | - | - | 24A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 7~8mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | - | 31.1mm | ||
![]() PCTK6-BEN DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~6mm² | 0.5-4mm² | 0.5-6mm² | 0.5~6mm² | 26~10 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 66.35mm | 58.85mm | 2 | - | Yes | - | - | - | - | 41A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 11~12mm | ≤45 K | - | 1.2N.m | - | - | ≤3.2mV | - | 57.5mm | ||
![]() PCDK2.5 DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 28~12 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 55.9mm | 48.4mm | 4 | - | Yes | - | - | - | - | 24A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 7~8mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | - | 47mm | ||
![]() PCKK2.5-PV DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~12 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 69.45mm | 61.95mm | 4 | - | Yes | - | - | - | - | 24A | - | 6KV | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | 0.5N.m | - | - | ≤3.2mV | - | 60.7mm | ||
![]() DG15HS-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 12~10AWG | 2.5~16mm² | - | - | 2.5~16mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 30A | 10A | 750V | - | 3KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 10mm | - | UL1059/IEC60998 | - | 1.2N.m | panel | - | 15mm | - | ||
![]() DG10HS-1.2 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 18~10AWG | 1.0~6.0mm² | - | - | 1.0~6mm² | - | steel | Galvanized | - | Compliant with REACH/RoHS | - | - | - | PA66 | - | - | - | - | 12 | - | no | 30A | 10A | 450V | - | 2KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | 9mm | - | UL1059/IEC60998 | - | 0.5N.m | panel | - | 10mm | - |