- Insulation Materials
- Ambient temperature (operation)
- Insulating material group
- Conductor cross section solid
- Strip length
- Conductor cross section flexible
- Number of potentials
- Environmental items
- Type of installation
- Pluggable or not
- Contact Materials
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | AWG | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | Contact Materials | Contact point metal surface | Contact zone metal surface | End plate width | Environmental items | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Number of potentials | Open-end side panels | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screwdriver | Slotted screwdriver size (Blade thickness x Width) mm | standard test | Strip length | Temperature rise test | Test Specification | Torque | Type of installation | Voltage drop | Pitch | Process | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K31-02A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | 1 | - | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8N.m | PCB welding | - | - | Reflow soldering/wave soldering/manual soldering | - | ||
![]() DGH25 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 8~2AWG | 10~25mm² | - | - | 6~35mm² | - | copper | tin-plated | tin-plated | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | - | - | 1 | - | Yes | 115A | 115A | 5A | - | 500V | - | - | 6KV | 600V | 600V | 600V | - | - | - | - | Slotted screwdriver | - | - | 19mm | - | IEC60947/UL1059 | 4N.m | panel | - | 15.1mm | - | - | ||
![]() TSC6 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 20~10AWG | 0.5~6.0mm² | - | - | 0.5~6mm² | - | copper | tin-plated | - | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | - | - | 1 | - | no | 20A | 20A | - | 750V | - | - | 2.5KV | - | 300V | 300V | - | - | - | - | - | Slotted screwdriver | - | - | 11mm | - | UL1059/IEC60998 | 1.2N.m | panel | - | - | - | - | ||
![]() K14-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | 1 | - | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8N.m | PCB welding | - | - | Wave soldering/manual soldering | - | ||
![]() TSF2.5 DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | 20~14AWG | 0.5~2.5mm² | - | - | 0.5~2.5mm² | - | copper | tin-plated | - | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | - | - | 1 | - | no | 6.3A | 6.3A | 10A | 250V | - | - | 2KV | - | 250V | 250V | 250V | - | - | - | - | slotted-phillips screwdriver | - | - | 10mm | - | UL1059/IEC60998 | 0.8N.m | panel | - | - | - | - | ||
![]() K59-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | 1 | - | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5N.m | PCB welding | - | - | Wave soldering/manual soldering | - | ||
![]() K51-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | 1 | - | no | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2N.m | PCB welding | - | - | Wave soldering/manual soldering | - | ||
![]() DS2.5-QU-LD L-R DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 4 | - | Yes | - | - | - | - | - | 1A | 8KV | - | - | - | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.6x3.5 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 29.3mm | ||
![]() DS2.5-TW-LD L-R DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 3 | - | Yes | - | - | - | - | - | 1A | 8KV | - | - | - | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.6x3.5 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 29.3mm | ||
![]() DS4-HE-LD250 DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~6mm² | 24~10 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 2 | - | Yes | - | - | - | - | - | 6.3A | - | - | - | - | - | - | 250V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.6x3.5 | IEC60947-7-3 | 11~13mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 29.3mm | ||
![]() WS1.5-QU-PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~1.5mm² | - | - | 0.2~1.5mm² | 28~16 | - | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 42.05mm | 34.55mm | 4 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 31.55mm | ||
![]() DS6-QU-PE DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~10mm² | 20~8 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 4 | - | Yes | - | - | - | - | - | - | 8KV | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | 0.8x4 | IEC60947-7-2 | 10~12mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 36mm | ||
![]() DS6-TW DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~10mm² | 20~8 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 3 | - | Yes | - | - | - | - | - | 41A | 8KV | - | - | - | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.8x4 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 36mm | ||
![]() DS10 DEGSON | In Stock | - | Datasheet | 1.5-4mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.5~10mm² | 0.5-10mm² | 0.5-10mm² | 0.5~16mm² | 20~6 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 58.6mm | 51.1mm | 2 | - | Yes | - | - | - | - | - | 57A | 8KV | - | - | - | - | - | 1000V | 25%~75% | No excessive harmful substances | Passed the test | - | 1x5.5 | IEC60947-7-1 | 16~18mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 43.6mm | ||
![]() WS2.5P-PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 1 | - | Yes | - | - | - | - | - | - | 4KV | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 32.45mm | ||
![]() WS2.5-QU-LD-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 4 | - | Yes | - | - | - | - | - | 0.5A | 8KV | - | - | - | - | - | 250V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 32.45mm | ||
![]() DS1.5-3L-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 63.6mm | 56.1mm | 6 | - | Yes | - | - | - | - | - | - | 6KV | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | Passed the test | - | 0.4x2.5 | IEC60947-7-2 | 8~10mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 48.6mm | ||
![]() WS2.5T-MID-CO DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | - | 4mm | - | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | - | Yes | - | - | - | - | - | 24A | 8KV | - | - | - | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 22.00mm | ||
![]() DS2.5-TW DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 3 | - | Yes | - | - | - | - | - | 24A | 8KV | - | - | - | - | - | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.6x3.5 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 29.3mm | ||
![]() DS1.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | - | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 39.6mm | 32.1mm | 2 | - | Yes | - | - | - | - | - | 17.5A | 6KV | - | - | - | - | - | 500V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.4x2.5 | IEC60947-7-1 | 8~10mm | ≤45 K | - | - | - | ≤3.2mV | - | - | 24.6mm |