- Insulation Materials
- Ambient temperature (operation)
- Insulating material group
- Conductor cross section solid
- Strip length
- Conductor cross section flexible
- Number of potentials
- Environmental items
- Type of installation
- Pluggable or not
- Contact Materials
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | Contact Materials | Contact zone metal surface | End plate width | Environmental items | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Number of potentials | Open-end side panels | Pluggable or not | Rated current(III/3) | Rated surge voltage | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Slotted screwdriver size (Blade thickness x Width) mm | standard test | Strip length | Temperature rise test | Torque | Type of installation | Voltage drop | Process | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K45-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | - | - | - | 1 | - | no | - | - | - | - | - | - | - | - | - | - | 1.2N.m | PCB welding | - | Wave soldering/manual soldering | - | ||
![]() DS2.5/1P DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 2 | - | Yes | - | 24A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 29.3mm | ||
![]() DS4 DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~6mm² | 24~10 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 2 | - | Yes | - | 32A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-1 | 11~13mm | ≤45 K | - | - | ≤3.2mV | - | 29.3mm | ||
![]() DS4-TW DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~6mm² | 24~10 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 3 | - | Yes | - | 32A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 29.3mm | ||
![]() DS2.5-3L-L/L/PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 68.25mm | 60.75mm | 6 | - | Yes | - | 20A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-2 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 53.25mm | ||
![]() DS6-TG DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~10mm² | 20~8 | - | - | - | - | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 2 | - | no | - | 20A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | 0.8x4 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 36mm | ||
![]() DS6-QU DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~10mm² | 20~8 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 4 | - | Yes | - | 41A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | 0.8x4 | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 36mm | ||
![]() WS2.5-TW-TA-PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51.20mm | 43.70mm | 3 | - | Yes | - | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-2 | 8~9mm | ≤45 K | - | - | ≤3.2mV | - | 40.50mm | ||
![]() DSKK2.5-PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 56.25mm | 48.75mm | 4 | - | Yes | - | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-2 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 41.25mm | ||
![]() DS1.5-3L-L/N/PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 63.6mm | 56.1mm | 6 | - | Yes | - | 15A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | 0.4x2.5 | IEC60947-7-2 | 8~10mm | ≤45 K | - | - | ≤3.2mV | - | 48.6mm | ||
![]() DSKK1.5-PV DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51.6mm | 44.1mm | 4 | - | Yes | - | 16A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | 0.4x2.5 | IEC60947-7-1 | 8~10mm | ≤45 K | - | - | ≤3.2mV | - | 36.6mm | ||
![]() DS2.5-QU-PE DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~2.5 mm² | 0.14-2.5mm² | 0.14-2.5mm² | 0.14~4mm² | 26~12 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 44.3mm | 36.8mm | 4 | - | Yes | - | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | 0.6x3.5 | IEC60947-7-2 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 29.3mm | ||
![]() DS1.5-QU-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 39.6mm | 32.1mm | 4 | - | Yes | - | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | 0.4x2.5 | IEC60947-7-2 | 8~10mm | ≤45 K | - | - | ≤3.2mV | - | 24.6mm | ||
![]() DSKK1.5-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | 1.5mm | - | Passed the test | V0 | I | PA | Passed the test | 51.6mm | 44.1mm | 4 | - | Yes | - | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | 0.4x2.5 | IEC60947-7-2 | 8~10mm | ≤45 K | - | - | ≤3.2mV | - | 36.6mm | ||
![]() DSIO1.5/4-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | - | - | 2.2mm | - | Passed the test | V0 | I | PA | Passed the test | 49mm | 41.5mm | 5 | - | Yes | - | 13.5A | 4KV | 250V | 25%~75% | No excessive harmful substances | Passed the test | 0.4x2.5 | IEC60947-7-2 | 8~10mm | ≤45 K | - | - | ≤3.2mV | - | 34mm | ||
![]() WS10-TW-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~10mm² | - | - | 0.2~10mm² | 24~8 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 50mm | 42.5mm | 3 | - | Yes | - | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-2 | 13~14mm | ≤45 K | - | - | ≤3.2mV | - | 42mm | ||
![]() WS2.5T-DB-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | - | Yes | - | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | ≤3.2mV | - | 18mm | ||
![]() WS2.5T-DIN35-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | 4mm | - | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | - | Yes | - | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | ≤3.2mV | - | 28.60mm | ||
![]() WS4T-DB DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~4mm² | 28~12 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | - | Yes | - | 32A | 8KV | 630V | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-1 | 10~12mm | ≤45 K | - | - | ≤3.2mV | - | 23mm | ||
![]() WS2.5-TW-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | - | - | 2.5mm | - | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 3 | - | Yes | - | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | - | ≤3.2mV | - | 32.45mm |