- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1450-B-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 22~8AWG | 0.5~10mm² | 0.5~16mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | Single row in a straight line | no | 50A | 50A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG65S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG45R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG55C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG55C-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG36S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG46GS-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG26GC-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG1700-B-03P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 22~6AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | Single row in a straight line | no | 65A | 65A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 17mm | Wave soldering/manual soldering | ||
![]() DG25C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG35R-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG1716-B-11P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 11 | Single row in a straight line | no | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 7.9N.m | PCB welding | 17mm | Wave soldering/manual soldering | ||
![]() DG90-B-03P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 22~4AWG | - | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | Single row in a straight line | no | 90A | 90A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 3.5N.m | panel | 15.5mm | - | ||
![]() DG38C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG66S-2-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11.1mm | Wave soldering/manual soldering | ||
![]() DG28C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG38S-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DGR240-10A(H)-01P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 4~250 Kcmil | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 1 | Double-row in a straight line | no | 240A | 240A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 4N.m | panel | 36mm | - |