- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45S-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 135 | Single row in a straight line | no | 26.3 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG78R-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 60 | Single row in a straight line | no | 40.43 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG45S-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 135 | Single row in a straight line | no | 30.2 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45S-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 110 | Single row in a straight line | no | 33.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45S-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 100 | Single row in a straight line | no | 37 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG78R-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 35 | Single row in a straight line | no | 64.29 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-A-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 35 | Single row in a straight line | no | 70.71 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | 35 | Single row in a straight line | no | 76.43 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DGB100-A-10A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 2 | Double-row in a straight line | no | 431 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25.5mm | - | ||
![]() DGB100-A-10A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 2 | Double-row in a straight line | no | 521 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25.5mm | - | ||
![]() DGB100-A-10A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 2 | Double-row in a straight line | no | 691 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25.5mm | - | ||
![]() DGB100-A-10A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 1 | Double-row in a straight line | no | 766 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25.5mm | - | ||
![]() DGB100-A-10A(H)-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 11 | 1 | Double-row in a straight line | no | 875 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25.5mm | - | ||
![]() DG48R-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 170 | Single row in a straight line | no | 20.1 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 140 | Single row in a straight line | no | 23.9 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 110 | Single row in a straight line | no | 31.6 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 100 | Single row in a straight line | no | 35.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-22P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 22 | 35 | Single row in a straight line | no | 85 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG38R-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 330 | Single row in a straight line | no | 8.2 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38R-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 260 | Single row in a straight line | no | 10.4 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering |