- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG58C-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 105 | Single row in a straight line | no | 32.86 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 75 | Single row in a straight line | no | 44 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 75 | Single row in a straight line | no | 47.67 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 5 | Single row in a straight line | no | 242.2 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 5 | Single row in a straight line | no | 314 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 11 | 5 | Single row in a straight line | no | 385.8 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 220 | Single row in a straight line | no | 11.9 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 170 | Single row in a straight line | no | 15.7 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 160 | Single row in a straight line | no | 18.9 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 140 | Single row in a straight line | no | 21.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 110 | Single row in a straight line | no | 28.9 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 16 | 60 | Single row in a straight line | no | 49.47 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG69-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 130 | Double-row in a straight line | no | 36.5 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 110 | Double-row in a straight line | no | 43.2 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 105 | Double-row in a straight line | no | 43.3 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-14P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 14 | 70 | Double-row in a straight line | no | 68.9 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-16P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 55 | Double-row in a straight line | no | 78.2 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG65S-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 200 | Single row in a straight line | no | 16.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65S-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 130 | Single row in a straight line | no | 30.4 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DGR60-20A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~4AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 4 | Double-row in a straight line | no | 215 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 19mm | - |