- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGR60-20A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~4AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 2 | Double-row in a straight line | no | 254 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 19mm | - | ||
![]() DGR60-20A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~4AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 2 | Double-row in a straight line | no | 297 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 19mm | - | ||
![]() DGR60-20A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~4AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 2 | Double-row in a straight line | no | 458 | 80A | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 19mm | - | ||
![]() DG44-1-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 18~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 125 | Double-row of misalignment | no | 88.8 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG44-1-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 18~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 8 | 95 | Double-row of misalignment | no | 118.9 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG44-1-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 18~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 12 | 70 | Double-row of misalignment | no | 175.6 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG44-1-14P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 18~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 14 | 55 | Double-row of misalignment | no | 207.3 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG44-1-16P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 18~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 16 | 50 | Double-row of misalignment | no | 238 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | ||
![]() DG35C-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 300 | Single row in a straight line | no | 15.3 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 190 | Single row in a straight line | no | 21.2 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 180 | Single row in a straight line | no | 24.2 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DGR20-10A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 30 | Double-row in a straight line | no | 110 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 9.5mm | - | ||
![]() DGR20-10A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 20 | Double-row in a straight line | no | 139 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 9.5mm | - | ||
![]() DGR20-10A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 15 | Double-row in a straight line | no | 174 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 9.5mm | - | ||
![]() DGR20-10A(H)-16P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 24~12AWG | K24 | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 10 | Double-row in a straight line | no | 244 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 9.5mm | - | ||
![]() DG28R-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 310 | Single row in a straight line | no | 12.01 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28R-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 190 | Single row in a straight line | no | 19.09 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28R-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 160 | Single row in a straight line | no | 21.45 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-30A(H)-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 11 | 5 | Single row in a straight line | no | 222 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG55H-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 90 | Single row in a straight line | no | 38.652 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | - |