- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1450H-B-40A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | 20 | Single row in a straight line | no | 138 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-40A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 10 | Single row in a straight line | no | 165 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-40A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 5 | Single row in a straight line | no | 192 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-40A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 5 | Single row in a straight line | no | 201 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-40A(H)-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 11 | 5 | Single row in a straight line | no | 210 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG65H-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 135 | Single row in a straight line | no | 24.056 | 30A | - | 10A | 300V | - | 300V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | - | ||
![]() DG1450H-B-40A(H)-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 12 | 5 | Single row in a straight line | no | 219 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG28S-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 580 | Single row in a straight line | no | 6.4942528735632 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 370 | Single row in a straight line | no | 10.450450450451 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 300 | Single row in a straight line | no | 12.444444444444 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 260 | Single row in a straight line | no | 14.487179487179 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 180 | Single row in a straight line | no | 20.37037037037 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DGR30-10A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 30 | Double-row in a straight line | no | 75 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DGR30-10A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 24 | Double-row in a straight line | no | 97.5 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DG66-DB-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 175 | Single row in a straight line | no | 29.5 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66-DB-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 140 | Single row in a straight line | no | 36 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66-DB-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 110 | Single row in a straight line | no | 43 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66-DB-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 85 | Single row in a straight line | no | 57 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66-DB-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 70 | Single row in a straight line | no | 64 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66-DB-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 65 | Single row in a straight line | no | 72 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering |