Filters
  • Ambient temperature (operation)
  • Insulating material group
  • Number of potentials
  • Pluggable or not
  • Screwdriver
  • Test Specification
  • Type of installation
  • Contact Materials
  • Contact point metal surface
  • Environmental items
  • Pin arrangement
  • Pitch

Attribute column

Manufacturer

DEGSON Terminal Blocks - Barrier Blocks

View Mode:
1409 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Contact Materials

Contact point metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pin arrangement

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Test Specification

Torque

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

9.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

15A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-30℃~120℃

22~6AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PBT

3

Single row in a straight line

no

65A

65A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

2.5N.m

PCB welding

17mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

300V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~125℃

26~4AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PBT

11

Single row in a straight line

no

80A

80A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

7.9N.m

PCB welding

17mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-30℃~120℃

22~4AWG

copper

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PBT

3

Single row in a straight line

no

90A

90A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

3.5N.m

panel

15.5mm

-

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~10AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

30A

30A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

11.1mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

4

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~125℃

4~250 Kcmil

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

1

Double-row in a straight line

no

240A

240A

-

600V

600V

600V

Phillips screwdriver

UL1059

4N.m

panel

36mm

-

In Stock

-

Datasheet

-40℃~125℃

-

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

1

Double-row in a straight line

no

500A

500A

-

600V

600V

600V

Phillips screwdriver

UL1059

-

panel

60mm

-

In Stock

-

Datasheet

-40℃~125℃

-

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

2

Double-row in a straight line

no

300A

300A

-

600V

600V

600V

Phillips screwdriver

UL1059

-

panel

45mm

-

In Stock

-

Datasheet

-40℃~105℃

20~10AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

4

Single row in a straight line

no

30A

-

10A

300V

-

300V

Phillips screwdriver

UL1059

1.2N.m

PCB welding

11mm

-

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

3

Single row in a straight line

no

20A

20A

10A

300V

300V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

10mm

-

In Stock

-

Datasheet

-40℃~125℃

22~14AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PBT

12

Double-row of misalignment

no

8A

-

8A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

18~10AWG

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

40A

40A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

13mm

Wave soldering/manual soldering