- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45C-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 125 | Single row in a straight line | no | 37.0g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 100 | Single row in a straight line | no | 45.8g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 80 | Single row in a straight line | no | 48.5g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 15 | 75 | Single row in a straight line | no | 51.0g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 17 | 70 | Single row in a straight line | no | 57.8g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-19P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 19 | 65 | Single row in a straight line | no | 64.6g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-B-21P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 21 | 50 | Single row in a straight line | no | 67.4 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG58H-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 4 | 260 | Single row in a straight line | no | 16.694 | 20A | 20A | 10A | 300V | 150V | 300V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | - | ||
![]() DG58H-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 10 | 100 | Single row in a straight line | no | 40.898 | 20A | 20A | 10A | 300V | 150V | 300V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | - | ||
![]() DG24B-1-21P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | Ⅲa | PBT | 21 | 40 | Double-row of misalignment | Yes | 63.8 | 8A | - | 8A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DGR40-10A(H)-02P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 2 | 3 | Double-row in a straight line | no | 94.5 | 60A | 60A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 14mm | - | ||
![]() DGR40-10A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 3 | Double-row in a straight line | no | 122 | 60A | 60A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 14mm | - | ||
![]() DG24-6-18P DEGSON | In Stock | - | Datasheet | - | -40℃~85℃(depending on derating curve) | 24~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | 18 | 55 | Double-row of misalignment | no | 45.5 | 10A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DGR100-00A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 4 | Double-row in a straight line | no | 292 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-00A(H)-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 1 | Double-row in a straight line | no | 612 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-00A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 1 | Double-row in a straight line | no | 692 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-00A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 1 | Double-row in a straight line | no | 852 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DG46GS-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 540 | Single row in a straight line | no | 9.54 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GS-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 330 | Single row in a straight line | no | 15.76 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GS-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 270 | Single row in a straight line | no | 18.89 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering |