- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG46GS-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 210 | Single row in a straight line | no | 25.24 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GS-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 180 | Single row in a straight line | no | 28.33 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GS-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 135 | Single row in a straight line | no | 37.78 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG25C-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 6.15 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 390 | Single row in a straight line | no | 10.2 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 220 | Single row in a straight line | no | 18.3 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-B-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 16 | 130 | Single row in a straight line | no | 32.6 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG58C-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 200 | Single row in a straight line | no | 16 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 160 | Single row in a straight line | no | 20 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 150 | Single row in a straight line | no | 22.33 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 80 | Single row in a straight line | no | 48.13 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-B-22P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 22 | 60 | Single row in a straight line | no | 88.33 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG48C-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 250 | Single row in a straight line | no | 13.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48C-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 200 | Single row in a straight line | no | 18 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48C-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 160 | Single row in a straight line | no | 22.2 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48C-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 110 | Single row in a straight line | no | 39.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48C-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 100 | Single row in a straight line | no | 44 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45R-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 11.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45R-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 180 | Single row in a straight line | no | 19 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45R-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 155 | Single row in a straight line | no | 22.8 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering |