- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Connectable conductor cross section | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45R-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 125 | Single row in a straight line | no | 26.6 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45R-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 80 | Single row in a straight line | no | 41.8 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45R-B-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 60 | Single row in a straight line | no | 49.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG88RT-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 16 | Single row in a straight line | no | 93.75 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 16mm | Wave soldering/manual soldering | ||
![]() DG88RT-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 10 | Single row in a straight line | no | 150 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 16mm | Wave soldering/manual soldering | ||
![]() DG88RT-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | 22~3AWG | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 5 | Single row in a straight line | no | 186.67 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 16mm | Wave soldering/manual soldering | ||
![]() DG89-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 140 | Double-row in a straight line | no | 32.2 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 95 | Double-row in a straight line | no | 48.2 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 75 | Double-row in a straight line | no | 57 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 75 | Double-row in a straight line | no | 65.3 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 60 | Double-row in a straight line | no | 72.9 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 55 | Double-row in a straight line | no | 79.5 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 50 | Double-row in a straight line | no | 88.5 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 12 | 45 | Double-row in a straight line | no | 97.8 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG89-A-13P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 13 | 35 | Double-row in a straight line | no | 106.3 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG58S-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 160 | Single row in a straight line | no | 20.94 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58S-A-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 20 | 45 | Single row in a straight line | no | 75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG65H-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 170 | Single row in a straight line | no | 17.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65H-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 90 | Single row in a straight line | no | 47.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65H-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 85 | Single row in a straight line | no | 54.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering |