- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG28R-B-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 13 | 140 | Single row in a straight line | no | 28.53 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28R-B-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 14 | 110 | Single row in a straight line | no | 30.89 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG98-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | K54 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 75 | Double-row in a straight line | no | 33.3 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14.28mm | - | ||
![]() DG98-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | K54 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 40 | Double-row in a straight line | no | 69.4 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14.28mm | - | ||
![]() DG46-DA-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~12AWG | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 150 | Double-row of misalignment | no | 31.33 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG46-DA-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~12AWG | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 140 | Double-row of misalignment | no | 35 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG65R-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 110 | Single row in a straight line | no | 25 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 95 | Single row in a straight line | no | 30.3 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 70 | Single row in a straight line | no | 42.9 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 65 | Single row in a straight line | no | 50 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 60 | Single row in a straight line | no | 55.8 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DGR150-00A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 1 | Double-row in a straight line | no | 437.5 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-00A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 1 | Double-row in a straight line | no | 537.5 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-00A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 1 | Double-row in a straight line | no | 850 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-00A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 1 | Double-row in a straight line | no | 950 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DG35C-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 6.9 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 210 | Single row in a straight line | no | 17.5 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 155 | Single row in a straight line | no | 22.42 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 160 | Single row in a straight line | no | 24.79 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35C-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 135 | Single row in a straight line | no | 27.59 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering |