- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Conductor cross section flexible | Conductor cross section solid | Conductor material (copper / copper alloy) | Connectable conductor cross section | Connection levels | Contact Materials | Contact point metal surface | Contact point metal surface(conductor contact with wire) | Contact zone metal surface(insert&pullout) | Depth from top edge of DIN rail | Environmental items | Environmental items(Compliant with REACH/RoHS ) | Insert / pull out cycle | Insulating material group | Insulation Materials | Insulation Materials (main class) | IP class | Maximum connection | Number of PCB holders | Number of potentials | Packing unit | PCB Plug | PCB Socket | PCBType of installation | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(B) UL | Rated current(D) UL | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Shell color | spacing | Test Specification | Test standard (standard no.) | The bus terminal | Torque | Type of installation | Type of installation(din rail \ panel \ PCB soldering) | with ventilation openings | Pitch | Process | Height | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG89-A-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | 22~10AWG | - | - | - | - | - | Copper alloy | tin-plated | - | - | - | Compliant with REACH/RoHS | - | - | Ⅲa | PC | - | - | - | - | 2 | - | - | - | - | Double-row in a straight line | no | - | 30A | 30A | 5A | - | - | 300V | 300V | 600V | slotted-phillips screwdriver | - | - | UL1059 | - | - | 1.2N.m | panel | - | - | 14mm | - | - | |||
![]() DG100-A-01P DEGSON | In Stock | - | Datasheet | - | - | -40℃~120℃ | - | - | - | - | - | 10~2AWG | - | copper | Nickel plating | - | - | - | Compliant with REACH/RoHS | - | - | Ⅲa | PBT | - | - | - | - | 1 | - | - | - | - | Single row in a straight line | no | - | 100A | 100A | 5A | - | - | 600V | 600V | 600V | Phillips screwdriver | - | 21mm | UL1059 | - | - | - | panel | - | - | - | - | - | |||
![]() DG58H-B-03P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~12AWG | - | - | - | - | - | Copper alloy | tin-plated | - | - | - | Compliant with REACH/RoHS | - | - | II | PA66 | - | - | - | - | 3 | - | - | - | - | Single row in a straight line | no | - | 20A | 20A | 10A | - | - | 300V | 150V | 300V | Phillips screwdriver | - | - | UL1059 | - | - | 1.2N.m | PCB welding | - | - | 10mm | - | - | |||
![]() DG1450H-B-20A(H)-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | 22~6AWG | 0.5~16mm² | 0.5~16mm² | - | - | - | Copper alloy | tin-plated | - | - | - | Compliant with REACH/RoHS | - | - | Ⅲa | PBT | - | - | - | - | 4 | - | - | - | - | Single row in a straight line | no | - | 57A | 57A | 5A | - | - | 600V | 600V | 600V | slotted-phillips screwdriver | - | - | UL1059 | - | - | - | PCB welding | - | - | 14.5mm | Wave soldering/manual soldering | - | |||
![]() DG45R-A-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~12AWG | - | - | - | - | - | Copper alloy | tin-plated | - | - | - | Compliant with REACH/RoHS | - | - | Ⅰ | PA66 | - | - | - | - | 2 | - | - | - | - | Single row in a straight line | no | - | 25A | - | 10A | - | - | 300V | - | 300V | slotted-phillips screwdriver | - | - | UL1059 | - | - | 1.2N.m | PCB welding | - | - | 9.5mm | Wave soldering/manual soldering | - | |||
![]() DMG-02P DEGSON | In Stock | - | Datasheet | PC | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | 1(Both sides) | - | - | - | - | 39.5mm | - | - | - | - | - | - | - | 4(pitch 5.0mm) | 1 | - | 70 | - | - | Card slot | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.5mm | ||
![]() FBUS12.5-05P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | Copper alloy | - | - | - | - | gold | gold | - | - | Yes | 50 | I | - | PA66 | - | - | - | 5 | 140 | - | - | - | - | Yes | 4.02 | - | - | - | 8A;150V | 8A;150V | - | - | - | - | light gray | - | - | UL1059 | - | - | - | din rail | - | 3.81mm | - | - | ||
![]() FBUS22.5-05P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | Copper alloy | - | - | - | - | gold | gold | - | - | Yes | 50 | I | - | PA66 | - | - | - | 5 | 60 | - | - | - | - | Yes | 4.58 | - | - | - | 7A;150V | - | - | - | - | - | light gray | - | - | UL1059 | - | - | - | din rail | - | 3.81mm | - | - | ||
![]() FEGM-12P DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | 1 | - | - | - | - | 77.65mm | - | - | - | - | - | - | - | 12(pitch 5.08mm) | 1 | - | 27 | - | - | screw | - | - | 40.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | ||
![]() FMEH-03P DEGSON | In Stock | - | Datasheet | PA66 | - | -5℃~ +100℃ | -40℃~ +125℃ | -40℃~ +55℃ | - | - | - | - | - | 3(Both sides) | - | - | - | - | 107mm | - | - | - | - | - | - | IP20 | 18 | 1 | - | 24 | 2EDGKF-5.0-03P-11-00A(H) | 2EDGLF-5.0-03P-11-00A(H) | Latching | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | FBUS17.5-05P-11-00A(H) | - | - | - | Yes | - | - | 114mm | ||
![]() FMEH-04P DEGSON | In Stock | - | Datasheet | PA66 | - | -5℃~ +100℃ | -40℃~ +125℃ | -40℃~ +55℃ | - | - | - | - | - | 3(Both sides) | - | - | - | - | 107mm | - | - | - | - | - | - | IP20 | 24(pitch 5.0mm) | 1 | - | 20 | 2EDGKF-5.0-04P-11-00A(H) | 2EDGLF-5.0-04P-11-00A(H) | Latching | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | FBUS22.5-05P-11-00A(H) | - | - | - | Yes | - | - | 114mm | ||
![]() DGK11-001 DEGSON | In Stock | - | Datasheet | PC+10% GF | - | -40℃~ +70℃ | -40℃~ +110℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | 8 | - | - | - | - | - | 992.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | ||
![]() DGK12-111 DEGSON | In Stock | - | Datasheet | PC | - | -5℃~ +100℃ | -40℃~ +110℃ | -40℃~ +70℃ | - | - | - | - | - | 1(Both sides) | - | - | - | - | 54.7mm | - | - | - | - | - | - | IP20 | 32 (pitch: 2.5 mm);20 (pitch: 5 mm);12 (pitch: 7.5 mm) | 15(Upper cover 6+Base 9) | - | 10 | - | - | Latching | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 60.7mm | ||
![]() DGK12-002 DEGSON | In Stock | - | Datasheet | PC | - | -5℃~ +100℃ | -40℃~ +110℃ | -40℃~ +70℃ | - | - | - | - | - | 1(Both sides) | - | - | - | - | 54.7mm | - | - | - | - | - | - | IP20 | 44 (pitch : 2.5 mm);24 (pitch : 5 mm),16 (pitch : 7.5 mm) | 17(Upper cover 8+Base 9) | - | 84 | - | - | Latching | - | - | 59.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 60.7mm | ||
![]() DGK12-003 DEGSON | In Stock | - | Datasheet | PC | - | -5℃~ +100℃ | -40℃~ +110℃ | -40℃~ +70℃ | - | - | - | - | - | 1(Both sides) | - | - | - | - | 54.7mm | - | - | - | - | - | - | IP20 | 96 (pitch : 2.5 mm);54 (pitch : 5 mm),36 (pitch : 7.5 mm) | 27(Upper cover 18+Base 9) | - | 35 | - | - | Latching | - | - | 111.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 60.7mm | ||
![]() DM50 DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | 43.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM72 BASE DEGSON | In Stock | - | Datasheet | PVC | - | -20℃~ +50℃ | -20℃~ +50℃ | -20℃~ +50℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 8 | - | - | Card slot | - | - | 435 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.7mm | ||
![]() DM108 SCREW DEGSON | In Stock | - | Datasheet | steel | - | -20℃~ +50℃ | -20℃~ +50℃ | -20℃~ +50℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3840 | - | - | - | - | - | 0.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMK72-11.25 COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 250 | - | - | Card slot | - | - | 6.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | ||
![]() DM72 RIGHT COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | - | 31.3mm | - | - | - | - | - | - | - | - | 2 | - | 10 | - | - | Card slot | - | - | 6.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.3mm |