- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG35S-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 8.75 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35S-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 310 | Single row in a straight line | no | 11.854838709677 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35S-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 285 | Single row in a straight line | no | 15.350877192982 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35S-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 240 | Single row in a straight line | no | 18.229166666667 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG46-DB-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~12AWG | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 350 | Double-row of misalignment | no | 14 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG46-DB-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~12AWG | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 110 | Double-row of misalignment | no | 42.05 | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG65R-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 140 | Single row in a straight line | no | 29.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 90 | Single row in a straight line | no | 47.8 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 65 | Single row in a straight line | no | 64.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 50 | Single row in a straight line | no | 71.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-B-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 50 | Single row in a straight line | no | 81.3 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65R-B-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 20 | 30 | Single row in a straight line | no | 100 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DGR150-20A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 2 | Double-row in a straight line | no | 266.6 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 1 | Double-row in a straight line | no | 349.6 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 1 | Double-row in a straight line | no | 430.3 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 1 | Double-row in a straight line | no | 515.04 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 1 | Double-row in a straight line | no | 616.5 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 1 | Double-row in a straight line | no | 760.4 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 1 | Double-row in a straight line | no | 868.2 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR150-20A(H)-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2/0AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 12 | 1 | Double-row in a straight line | no | 1012.8 | 150A | 150A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 27mm | - |