- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Connectable conductor cross section | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Insulation Materials (main class) | Mounting Styles | Number of potentials | Package | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | RoHS | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG66-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 3 | - | Single row in a straight line | no | 30A | 30A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG58S-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 2 | - | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG78H-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 18~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 2 | - | Single row in a straight line | no | 40A | 40A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 18~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 2 | - | Single row in a straight line | no | 40A | 40A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG88-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 14-3AWG | - | copper | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 3 | - | Single row in a straight line | no | 100A | 100A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | - | PCB welding | 16mm | Wave soldering/manual soldering | ||
![]() DG78R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 18~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 3 | - | Single row in a straight line | no | 40A | 40A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG47-B-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 5 | - | Single row in a straight line | no | 20A | 20A | 5A | 300V | 300V | 600V | - | Phillips screwdriver | UL1059 | 0.8N.m | PCB welding | 9.525mm | - | ||
![]() DG38R-A-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 3 | - | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG99-A-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PC | - | - | 2 | - | Double-row in a straight line | no | 70A | 70A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 2N.m | panel | 17.45mm | - | ||
![]() DG24B-2-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~14AWG | - | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | - | - | 4 | - | Double-row of misalignment | Yes | 14A | - | 10A | 300V | - | 300V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG58R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | - | - | 2 | - | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG150-A-02P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | - | 6~1/0 AWG | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | - | PA66+GF | - | 2 | - | Single row in a straight line | no | - | - | - | - | - | - | - | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DG100D-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 10~2AWG | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | - | PA66+GF | - | 2 | - | Single row in a straight line | no | 100A | 100A | 5A | 600V | 600V | 600V | - | Phillips screwdriver | UL1059 | - | PCB welding | 42mm | - | ||
![]() DGR10-10A(H)-01P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 24~16AWG | - | Copper alloy | Nickel plating | - | Compliant with REACH/RoHS | Ⅲa | PC | - | - | 1 | - | Double-row in a straight line | no | 10A | 10A | 5A | 600V | 600V | 600V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | panel | 7.3mm | - | ||
![]() DG55S-B-04P-13-00A(H) DEGSON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight Needle | - | Box-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | 10mm | - | ||
![]() DG55R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | no | 20A | 20A | 10A | 300V | 300V | 300V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG65S-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 4 | - | Single row in a straight line | no | 30A | - | 10A | 300V | - | 300V | - | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG25R-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG35C-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 2 | - | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | - | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering |